EN
  • EN
  • DE

1415A

Part No 1415A
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX STEEL GRAY 4"L X 4"W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Container Type Box
Height 2.070" (52.58mm)
Area (L x W) 16.0" (103cm)
Design End Panel(s)
Material Metal, Steel
Color Gray
Thickness 20 Gauge
Weight 2.4 lbs (1.1kg)
Win Source Part Number 1037364-1415A
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Audio, Communications & Networking, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian 1415A CAD Model

Description

The Hammond Manufacturing gray-colored end panel is made of metal and steel and has a thickness of 20 gauge.

  • Color: Gray
  • Material: Metal, Steel
  • Gauge: 20
  • Height: 2.070 inches (52.58mm)
  • Shipped From: Digi-Key
  • Weight: 2.4 lbs (1.1kg)
  • Container Type: Box
  • Area: 16.0 inches (103cm)
  • Category: Boxes, Enclosures, and Racks
  • Status: Active
  • Applications: industrial, audio, communications, and networking, and consumer electronics
  • Supply and Demand Status: balanced

You May Also Be Interested in

Molex, LLC
BOX NYLON BLACK
Need more? Email Us
Bud Industries
BOX ABS BLACK 7.44"L X 5.28"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 42"L X 31.38"W / Single Door Disconnect Enclosures
Need more? Email Us
Hoffman Enclosures, Inc.
BOX STEEL GRAY 20"L X 20"W / Gray Steel Wall Mount Enclosure
Need more? Email Us
Bud Industries
CABINET ALUM GRAY 8"L X 6.13"W
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 30"L X 30"W
Need more? Email Us
Rose Enclosures
BOX FIBERGLASS GRAY 4.8" X 4.72"
Need more? Email Us
Bud Industries
BOX ABS BLACK 2.08" X 1.28" 10PC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess