EN
  • EN
  • DE

1414A

Part No 1414A
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX STEEL GRAY 4"L X 4"W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Container Type Box
Height 3.000" (76.20mm)
Area (L x W) 16.0" (103cm)
Design Cover Included
Material Metal, Steel
Color Gray
Thickness 14 Gauge
Ratings IP54, JIC EGP-1-1967, NEMA 12,13, UL-508
Weight 2 lbs (907.2g)
Win Source Part Number 1001463-1414A
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices
Ultra Librarian 3D Model Ultra Librarian 1414A CAD Model

Description

The Hammond Manufacturing 1001463-1414A is a high-quality metal enclosure designed to protect electronic components from damage.

  • Rating: IP54, JIC EGP-1-1967, NEMA 12,13, and UL-508
  • Material: Steel
  • Thickness: 14 gauge
  • Height: 3.000 inches
  • Design: Cover included
  • Shipping: Shipped from Digi-Key
  • Weight: 2 lbs
  • Color: Gray
  • Area: 16.0 inches
  • Application: Perfect for use in portable devices
  • Categories: Boxes, enclosures, and racks
  • Supply and Demand: Balanced

You May Also Be Interested in

Hoffman Enclosures, Inc.
BOX STEEL GRAY 24.02"L X 24.02"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 30"L X 20"W
Lowest to $0.2968
Bud Industries
BOX ABS BLACK 7.44"L X 5.28"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 20"W
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Rose Enclosures
BOX FIBERGLASS GRAY 4.8" X 4.72"
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 30"L X 30"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 17.95"LX15.95"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 36"L X 42"W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2398 $65.9184
18+ $6.7602 $121.6836
27+ $6.5489 $176.8203
37+ $6.3386 $234.5282
48+ $6.1273 $294.1104
64+ $5.4932 $351.5648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess