EN
  • EN
  • DE
Part No 106E
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description AUDIO XFMR 600CT / 600 TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Impedance - Primary (Ohms) 600CT
Impedance - Secondary (Ohms) 600
DC Resistance (DCR) - Primary 65Ohm
DC Resistance (DCR) - Secondary 83Ohm
Transformer Type Miniature Epoxy Potted
Frequency Range 150Hz
Frequency Response -1dB
Voltage - Isolation 200V
Insertion Loss 1dB
Power Level 500mW
Mounting Type Through Hole
Size / Dimension 1.080" L x 0.880" W (27.43mm x 22.35mm)
Height - Seated (Max) 0.950" (24.13mm)
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1510551-106E
Ultra Librarian 3D Model Ultra Librarian 106E CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
TRANSFR AUDIO 150/600 5K/20K IMP
Lowest to $4.8230
Tamura
TRANSF TELE COUP 600 OHM 50MADC / 600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 660Hz ~ 3.5kHz Through Hole
Need more? Email Us
Triad Magnetics
TRANSF 600 CT OHM 0MA DC TEL / 600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1.05 Audio Transformer 300Hz ~ 3.5kHz Through Hole
Need more? Email Us
Toko America Inc.
Need more? Email Us
Tamura
TRANSFORMER TELECOMM 600:470 OHM / 600 Impedance Primary Ohms 470 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole
Need more? Email Us
Hammond Manufacturing
TRANSFR AUDIO 5K/20K 150/600 IMP
Need more? Email Us
Hammond Manufacturing
TRANSFORMER TUBE GUITAR AMP / 6.6kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms 40.62:1, 28.72:1, 20.31:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount
Need more? Email Us
Sumida America Components Inc.
XFMR MODEM SMD / Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Surface Mount
Lowest to $0.7514
Hammond Manufacturing
TRANSFORMER AUDIO MATCHING 100W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess