EN
  • EN
  • DE

TG81-1006NRL

Part No TG81-1006NRL
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365180-TG81-1006NRL
Popularity Low
Supply and Demand Status Limited
Package Tube
Product Status Not For New Designs
Transformer Type LAN 10 Base-T
Inductance 100µH
Turns Ratio - Primary 1CT:1CT Transmitter, 1CT:1CT Receiver
Mounting Type Surface Mount
Size / Dimension 0.500" L x 0.280" W (12.70mm x 7.11mm)
Height - Seated (Max) 0.200" (5.08mm)
Operating Temperature 0°C ~ 70°C
Grade -
Ultra Librarian 3D Model Ultra Librarian TG81-1006NRL CAD Model

Description

The Halo Electronics Inc TG81-1006NRL is a common mode choke designed to suppress unwanted noise in various electronic circuits. It helps in maintaining signal integrity and reducing electromagnetic interference (EMI) in sensitive applications. This component is built for reliable performance in demanding environments.

Applications:

  • Ethernet networks: For reducing common mode noise on data lines in network communication.
  • Power supplies: Used to filter noise from the AC or DC input, improving power quality.
  • USB interfaces: Prevents noise from affecting data transmission, ensuring data integrity.
  • CAN bus systems (automotive): Provides noise suppression in automotive control networks.
  • Industrial automation equipment: Maintains signal quality in noisy industrial environments.

Features:

  • High common mode impedance: Suppresses common mode noise effectively.
  • Low differential mode impedance: Minimizes signal distortion.
  • Compact size: Suitable for space-constrained applications.
  • High current handling: Ensures reliable performance under high current conditions.
  • Surface mount design: Simplifies automated assembly.

Benefits:

  • Improved signal integrity: Reduces noise and improves signal clarity.
  • Enhanced system reliability: Prevents noise-related failures.
  • Reduced EMI emissions: Helps meet regulatory requirements for electromagnetic compatibility.
  • Increased data transmission speeds: Optimizes data transfer in network applications.
  • Simplified circuit design: Simplifies noise reduction implementation.

Additional Details:

The TG81-1006NRL common mode choke is constructed using ferrite core materials and precision winding techniques for optimal performance. It is designed to operate over a wide frequency range, making it suitable for various applications. The surface mount package facilitates easy assembly and compact circuit layouts. This choke is compliant with RoHS standards.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
EPCOS (TDK)
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2696 $59.0096
62+ $1.8630 $115.5060
97+ $1.8041 $174.9977
133+ $1.7464 $232.2712
171+ $1.6886 $288.7506
230+ $1.5131 $348.0130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess