EN
  • EN
  • DE

TG42-1205N1RLTR

Part No TG42-1205N1RLTR
Manufacturer Halo Electronics Inc
Catalog Barrel - Audio Connectors
Description T1/E1 Isolation Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
DC Resistance (DCR) 700 mΩ
Depth 9.53 mm
Height 5.08 mm
Inductance 1.2 mH
Isolation Voltage 1.5 kV
Lead/Base Style Gull Wing
Length 12.7 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Pins 16
Packaging Tape and Reel
RoHS Compliant
Shielding Shielded
Width 7.11 mm
Win Source Part Number 1099189-TG42-1205N1RLTR
Categories Barrel - Audio Connectors
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TG42-1205N1RLTR CAD Model

Description

The Halo Electronics Inc electronic component with Win Source Part Number 1099189-TG42-1205N1RLTR is a surface mount product with packaging of tape and reel.

  • Packaging: Tape and reel
  • Shielding: Shielded
  • Isolation Voltage: 1.5 kV
  • DC Resistance (DCR): 700 mΩ
  • Maximum Operating Temperature: 70°C

You May Also Be Interested in

970
Keystone Electronics
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
Neutrik
AUDIO CONNECTOR
Need more? Email Us
Schurter Inc.
CONN PLUG STEREO 3.5MM 3COND
Need more? Email Us
Switchcraft Inc.
CONN JACK STEREO 6.35MM PNL MNT
Need more? Email Us
Switchcraft Inc.
CONN MIC RCPT MONO PNL MNT
Need more? Email Us
Same Sky
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
580
Keystone Electronics
CONN RCA JACK MONO 3.2MM PNL MT
Need more? Email Us
Kycon, Inc.
CONN JACK STEREO 3.5MM PCB R/A
Need more? Email Us
Neutrik
NP3TM-R Fiber Optic Connectors
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess