EN
  • EN
  • DE

TG27-1505M

Part No TG27-1505M
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365138-TG27-1505M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG27-1505M CAD Model

Description

The Halo Electronics Inc TG27-1505M is a highly efficient and reliable transformer designed for various power supply applications. It is engineered to provide stable and isolated power conversion in demanding environments. Its compact size and robust construction make it suitable for integration into a wide array of electronic devices.

Applications

  • Power supplies for industrial equipment: Providing isolated power to critical control systems and machinery.
  • LED lighting drivers: Ensuring stable and efficient power conversion for LED lighting applications.
  • DC-DC converters: Used in converting DC voltage levels with galvanic isolation.
  • Telecommunications equipment: Powering network devices and communication infrastructure.
  • Consumer electronics: Integrating into power adapters and chargers for various consumer devices.

Features

  • High Isolation Voltage: Provides robust electrical isolation between primary and secondary windings, enhancing safety and reducing the risk of ground loops.
  • Compact Size: Allows for efficient use of board space, making it ideal for space-constrained applications.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, enhancing versatility and compatibility with various power sources.
  • High Efficiency: Minimizes power loss during conversion, resulting in reduced heat generation and improved overall system efficiency.
  • RoHS Compliant: Meets environmental regulations, ensuring the absence of hazardous substances.
  • Operating Temperature: Typically specified for a wide range, allowing for reliable operation in diverse environmental conditions.

Benefits

  • Enhanced Safety: High isolation voltage protects users and equipment from electrical hazards.
  • Improved Reliability: Robust design ensures stable and consistent performance over a long lifespan.
  • Space Savings: Compact size allows for integration into smaller devices and tighter spaces.
  • Energy Efficiency: High efficiency reduces power consumption and lowers operating costs.
  • Regulatory Compliance: RoHS compliance ensures adherence to environmental standards.

Additional Details

The TG27-1505M transformer typically features a core made of high-permeability ferrite material to minimize core losses and enhance efficiency. It's designed to meet stringent safety standards such as UL, CE, and others, depending on the specific application requirements. The winding insulation is carefully selected to provide high dielectric strength and long-term reliability.

Specific electrical specifications include primary and secondary inductance, leakage inductance, DC resistance, and turns ratio. These parameters are optimized to achieve desired performance characteristics in various applications. The transformer is often available in various mounting configurations, such as through-hole or surface-mount, to accommodate different board assembly processes.

When selecting the TG27-1505M, it's crucial to consider the specific voltage and current requirements of the application. This ensures that the transformer operates within its specified ratings and provides the required power conversion efficiently and reliably.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess