EN
  • EN
  • DE

TG110-6506NX

Part No TG110-6506NX
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365054-TG110-6506NX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TG110-6506NX CAD Model

Description

The Halo Electronics Inc TG110-6506NX is a common mode choke designed to suppress unwanted noise and interference in electronic circuits. It is a critical component for ensuring electromagnetic compatibility (EMC) and reducing electromagnetic interference (EMI) in a variety of applications.

Applications:

  • Power Supplies: Used in AC/DC and DC/DC power supplies to filter common mode noise from the input power line, preventing noise from entering the system and improving overall power supply stability.
  • Inverters: Employed in solar inverters and motor inverters to reduce common mode noise generated by the switching action of the inverter, ensuring compliance with EMC standards.
  • LED Lighting: Integrated into LED drivers to suppress noise emitted from the LED circuit, minimizing interference with nearby electronic devices.
  • Communication Equipment: Utilized in networking equipment, such as routers and switches, to filter noise on data lines, ensuring reliable data transmission.
  • Industrial Automation: Found in industrial control systems to reduce noise in sensor and actuator circuits, improving the accuracy and reliability of automation processes.

Features:

  • High Common Mode Attenuation: Provides significant attenuation of common mode noise across a wide frequency range.
  • Compact Size: Designed with a small footprint for easy integration into various circuit board layouts.
  • High Impedance: Offers high impedance to common mode currents, effectively blocking noise propagation.
  • Low DC Resistance: Maintains low DC resistance to minimize power loss and voltage drop across the choke.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental safety.

Benefits:

  • Improved EMC Performance: Reduces electromagnetic interference, ensuring compliance with regulatory standards such as FCC and CE.
  • Enhanced System Reliability: Filters noise that can disrupt electronic circuits, improving the stability and reliability of electronic systems.
  • Reduced Noise Emission: Minimizes noise emitted from electronic devices, preventing interference with nearby equipment.
  • Optimized Signal Integrity: Filters noise on data lines, ensuring clear and accurate data transmission.
  • Increased Product Lifespan: Protects sensitive components from noise-induced damage, extending the lifespan of electronic products.

The TG110-6506NX's specific electrical characteristics, such as inductance value, rated current, and DC resistance, are crucial for proper application. The core material and winding configuration are optimized to achieve high common mode impedance and low differential mode impedance. This allows the choke to effectively block common mode noise while having minimal impact on the desired signal. Detailed specifications are usually available in the manufacturer's datasheet.

Careful selection of the TG110-6506NX, with consideration for the operating frequency, current rating, and impedance characteristics, is essential to achieve optimal noise suppression performance in the target application. Consulting the manufacturer's datasheet and application notes is highly recommended for correct implementation and performance optimization.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1745 $60.6980
10+ $12.4509 $124.5090
15+ $12.0619 $180.9285
20+ $11.6728 $233.4560
26+ $11.2837 $293.3762
35+ $10.1164 $354.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess