EN
  • EN
  • DE

TG11-0756W1

Part No TG11-0756W1
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365055-TG11-0756W1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG11-0756W1 CAD Model

Description

The Halo Electronics Inc TG11-0756W1 is a common mode choke designed to suppress unwanted noise and interference in electronic circuits. It is specifically engineered to improve electromagnetic compatibility (EMC) and reduce electromagnetic interference (EMI) in various applications. Common mode chokes are crucial for filtering noise that is common to multiple lines, thus preventing it from affecting sensitive electronic components.

Applications:

  • Switching Power Supplies: Used extensively in AC-DC and DC-DC power supplies to filter common mode noise originating from the power line or generated by switching transistors, enhancing the stability and reliability of the power supply.
  • LED Lighting Drivers: Integrated into LED driver circuits to suppress noise generated by the high-frequency switching of LEDs, preventing interference with other electronic devices and ensuring compliance with EMC regulations.
  • Motor Drives: Employed in motor drive systems to mitigate common mode noise produced by the motor's switching action, improving the performance and reliability of the motor drive.
  • Networking Equipment: Used in networking devices such as routers, switches, and modems to filter noise on data transmission lines, ensuring reliable and error-free data communication.
  • Industrial Control Systems: Integrated into industrial control panels and equipment to suppress noise in sensor and actuator circuits, improving the accuracy and stability of industrial automation processes.

Features:

  • High Common Mode Impedance: Provides a high impedance to common mode currents, effectively blocking unwanted noise and interference.
  • Low Differential Mode Impedance: Maintains a low impedance to differential mode signals, ensuring minimal signal distortion.
  • Compact Design: Designed with a small footprint, allowing for easy integration into various circuit board layouts.
  • High Saturation Current: Capable of handling high saturation currents without significant performance degradation.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental safety and adherence to regulatory standards.

Benefits:

  • Improved EMC Compliance: Reduces electromagnetic interference, enabling compliance with international EMC standards and regulations.
  • Enhanced System Reliability: Filters out noise that can disrupt electronic circuits, thereby improving the overall stability and reliability of the system.
  • Reduced Noise Emissions: Minimizes noise emitted from electronic devices, preventing interference with nearby equipment and ensuring a cleaner electromagnetic environment.
  • Optimized Signal Integrity: Filters noise on data lines, ensuring clear and accurate data transmission, and reducing the likelihood of data errors.
  • Extended Product Lifespan: Protects sensitive electronic components from noise-induced damage, extending the lifespan of the product.

The specific electrical characteristics of the TG11-0756W1, such as its inductance value, rated current, and DC resistance, are critical for its proper application. The core material and winding configuration are carefully selected to optimize its performance in suppressing common mode noise. Detailed specifications are usually available in the manufacturer's datasheet.

Careful selection of the TG11-0756W1, considering the operating frequency, current rating, and impedance characteristics, is essential for achieving optimal noise suppression in the intended application. Consulting the manufacturer's datasheet and application notes is highly recommended for proper implementation and performance optimization.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
STMicroelectronics
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess