EN
  • EN
  • DE

TG10-1205NSRLTR

Part No TG10-1205NSRLTR
Manufacturer Halo Electronics Inc
Catalog Barrel - Audio Connectors
Description T1/E1 Isolation Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
DC Resistance (DCR) 700 mΩ
Depth 9.53 mm
Height 5.08 mm
Inductance 1.2 mH
Isolation Voltage 1.5 kV
Lead/Base Style Gull Wing
Length 8.13 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Pins 6
Packaging Tape and Reel
RoHS Compliant
Shielding Shielded
Width 7.11 mm
Win Source Part Number 1099171-TG10-1205NSRLTR
Categories Barrel - Audio Connectors
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TG10-1205NSRLTR CAD Model

Description

The Halo Electronics Inc 1099171-TG10-1205NSRLTR is a shielded inductor with an inductance of 1.2 mH and DC resistance of 700 mΩ.

  • Inductance: 1.2 mH
  • DC Resistance: 700 mΩ
  • Length: 8.13 mm
  • Width: 7.11 mm
  • Height: 5.08 mm
  • Mounting Style: Surface-mount
  • Pins: 6
  • Isolation Voltage: 1.5 kV
  • Packaging: Tape and reel
  • Application: Barrel-audio connectors
  • Operating Temperature (Max): 70 °C
  • RoHS: Compliant

You May Also Be Interested in

Switchcraft Inc.
CONN JACK MONO 3.5MM R/A
Need more? Email Us
Switchcraft Inc.
CONN JACK STEREO 6.35MM PNL MNT
Need more? Email Us
Neutrik
NCJ5FI-V Fiber Optic Connectors
Need more? Email Us
Amphenol
CONN SWITCH PLUG 1/4\
Need more? Email Us
Amphenol
RCA SERIES FEMALE CABLE SAT/RD
Need more? Email Us
Neutrik
NMPMM Fiber Optic Connectors
Need more? Email Us
Amphenol
1/4\
Need more? Email Us
580
Keystone Electronics
CONN RCA JACK MONO 3.2MM PNL MT
Need more? Email Us
Neutrik
NP2RX Fiber Optic Connectors
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess