EN
  • EN
  • DE

XF2J-0624-12A-R100

Part No XF2J-0624-12A-R100
Manufacturer Omron
Catalog FFC, FPC (FlatFlexible) Connectors
Description FFC & FPC Connectors FPC Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Copper
Contact Plating Gold
Current Rating 500 mA
Gender Receptacle
Housing Material Polyamide
Length 8 mm
Mount Surface Mount
Number of Contacts 6
Number of Rows 1
Orientation Vertical
Packaging Cut Tape
REACH SVHC Unknown
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 1178569-XF2J-0624-12A-R100
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XF2J-0624-12A-R100 CAD Model

Description

The Omron XF2J-0624-12A-R100 is a 6-contact, 1-row receptacle connector used in FFC/FPC (Flat Flexible) Connectors.

  • Number of Contacts: 6
  • Number of Rows: 1
  • Connector Type: Receptacle
  • Application: FFC/FPC (Flat Flexible) Connectors
  • Current Rating: 500 mA
  • Contact Material: Copper
  • Housing Material: Polyamide
  • Length: 8 mm
  • Mounting: Surface Mounted
  • Contact Plating: Gold
  • Packaging: Cut Tape
  • Alternative Part Number: XF2J062412AR100
  • REACH SVHC: Unknown
  • ROHS Compliant: Yes
  • Manufacturer: Omron

You May Also Be Interested in

TE Connectivity
019 HOUSING FFC RCPT 100CL SR
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN TIN
Lowest to $0.8710
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 4POS 2.54
Lowest to $0.5955
TE Connectivity
CONN FFC RCPT HSG 14POS 2.54MM
Need more? Email Us
TE Connectivity
FFC&FPC Connectors 17P FFC RCPT
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 1.27MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 20POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 17POS 2.54MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess