EN
  • EN
  • DE

FT2850L

Part No FT2850L
Manufacturer Halo Electronics Inc
Catalog OEM Parts (F - I)
Description The FT2850L LED twin head flood series is ideal in outdoor areas where a low-maintenance solution is required....
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959858-FT2850L
Categories OEM Parts(F-I)
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FT2850L CAD Model

Description

The FT2850L is an isolated Ethernet module manufactured by Halo Electronics. It’s designed to provide robust isolation and reliable data transmission in Ethernet applications. These modules are commonly used to protect sensitive circuitry from voltage transients and ground loops, ensuring the integrity and performance of network communications.

Applications:

  • Industrial Automation: Providing isolated Ethernet connectivity for industrial control systems, PLCs, and robotic equipment.
  • Networking Equipment: Implementing isolated ports in routers, switches, and network interface cards.
  • Medical Devices: Ensuring patient safety by isolating network connections in medical equipment.
  • Power over Ethernet (PoE) Devices: Isolating Ethernet ports in PoE injectors and powered devices.
  • Building Automation: Providing isolated communication links for HVAC systems, lighting controls, and security systems.

Features:

  • Isolation Voltage: Provides galvanic isolation to protect against voltage transients and ground loops. (Specific isolation voltage rating will vary by model, research data sheet for exact value)
  • Integrated Magnetics: Includes all necessary magnetics for Ethernet transmission and reception.
  • Compliant with IEEE 802.3 Standards: Meets the requirements for Ethernet communication.
  • Compact Footprint: Allows for space-saving designs on printed circuit boards.
  • Low Profile: Minimizes height above the PCB, enabling integration into compact enclosures.
  • Operating Temperature Range: Designed for reliable operation in industrial temperature environments.

Benefits:

  • Enhanced System Protection: Isolates sensitive circuitry from voltage transients and ground loops, preventing damage and improving system reliability.
  • Improved Signal Integrity: Reduces noise and interference, ensuring reliable data transmission.
  • Simplified Design: Integrated magnetics eliminate the need for external components, simplifying the design process.
  • Reduced Board Space: Compact footprint allows for space-saving designs on printed circuit boards.
  • Compliance with Standards: Ensures interoperability with other Ethernet devices.

Additional Details:

The FT2850L typically supports data rates of 10/100/1000 Mbps. The operating temperature range is typically from -40°C to +85°C. The package is a surface-mount package designed for automated assembly. The specific isolation voltage and other electrical characteristics depend on the specific variant of the FT2850L; refer to the datasheet for precise specifications.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess