EN
  • EN
  • DE

GRF2100

Part No GRF2100
Manufacturer Guerrilla RF, Inc.
Catalog Custom Parts (E - I)
Description RF Amplifier Low-Current LNA 0.1-3.8 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164456-GRF2100
Categories Custom Parts
Manufacturer Guerrilla RF, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GRF2100 CAD Model

Description

The GRF2100 is a broadband gain block amplifier designed and manufactured by Guerrilla RF, Inc. This amplifier is intended for a wide range of applications requiring high gain and good linearity over a broad frequency range. It is commonly used in communication systems, instrumentation, and other applications where signal amplification is needed. The GRF2100 aims to provide a versatile and high-performance amplification solution.

Applications

  • Broadband amplifiers: Used for general-purpose signal amplification over a wide frequency range.
  • Communication systems: Employed in various communication systems to boost signal strength.
  • Instrumentation: Used in test and measurement equipment to amplify signals.
  • Cable TV (CATV): Can be used in CATV systems to amplify signals.
  • Wireless infrastructure: Deployed in various wireless communication systems.

Features

  • Broadband Operation: Operates over a wide frequency range.
  • High Gain: Provides significant signal amplification.
  • Good Linearity: Maintains signal integrity by minimizing distortion.
  • Internally Matched: Simplifies design by reducing the need for external matching components.
  • Compact Size: Available in a small surface-mount package.

Benefits

  • Versatile Amplification: Suitable for a wide range of applications due to its broadband operation.
  • Improved Signal Strength: High gain amplifies weak signals, improving system performance.
  • Enhanced Signal Quality: Good linearity ensures that the amplified signal remains faithful to the original.
  • Simplified Design: Internal matching reduces design complexity and cost.
  • Compact Solution: The small package size allows for integration into small form-factor devices.

Technical Specifications

The GRF2100 typically operates with a supply voltage of around 3 to 5 volts and draws a moderate current. The gain is typically around 15-20 dB over its operating frequency range. The input and output are internally matched to 50 ohms. It is important to consult the datasheet for precise electrical characteristics, recommended operating conditions, and application guidelines. The package is typically a small surface-mount package like QFN.

You May Also Be Interested in

General Cable/Carol Brand
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Fastrax
Lowest to $32.6415
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0318 $61.9080
140+ $0.8466 $118.5240
215+ $0.8202 $176.3430
295+ $0.7937 $234.1415
380+ $0.7673 $291.5740
505+ $0.6879 $347.3895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,035 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess