The GMBZ5225 is a Zener diode manufactured by GTM Corporation, designed to provide precise voltage regulation in a variety of electronic circuits. It offers stable performance and is available in a small surface-mount package, making it ideal for space-constrained applications.
Applications:
- Voltage regulation
- Overvoltage protection
- Clipping circuits
- Reference voltage generation
- Transient voltage suppression
Features:
- Zener Voltage: Typically 3.0 Volts
- Low Dynamic Impedance
- High Surge Current Capability
- Surface Mount Package
- Lead-Free Finish/RoHS Compliant
Benefits:
- Provides stable voltage regulation, ensuring consistent circuit performance.
- Protects sensitive components from overvoltage conditions, increasing system reliability.
- Offers a compact solution for voltage regulation and protection in space-constrained applications.
- Meets environmental regulations with lead-free and RoHS compliance.
- High reliability and long operational lifespan.
Specifications:
The GMBZ5225 has a Zener voltage of approximately 3.0V with a tolerance that is usually around ±5%. It is designed to handle a specific power dissipation, typically around 500mW in a standard surface mount package. The operating temperature range usually spans from -65°C to +150°C. It's available in various surface mount packages such as SOD-123. Its low dynamic impedance ensures tight voltage regulation under varying load conditions.
This Zener diode is commonly used in power supplies, communication devices, and consumer electronics. Its small size and reliable performance make it a popular choice for modern electronic designs where space and stability are critical factors. It is designed for automated assembly processes, reducing manufacturing costs and improving production efficiency.