The GSI Technology XGSR15040C2R is a high-performance synchronous burst static random access memory (SRAM) device. It is designed for applications requiring high bandwidth and low latency data access. This SRAM is characterized by its fast access times and synchronous operation, which allows for efficient data transfers in demanding environments.
Applications
- Networking equipment: Routers, switches, and other network infrastructure devices.
- High-performance computing: Servers, workstations, and data centers.
- Test and measurement equipment: Logic analyzers, oscilloscopes, and signal generators.
- Aerospace and defense systems: Radar systems, communication systems, and guidance systems.
- Image processing: Medical imaging, industrial inspection, and surveillance systems.
Features
- High-speed synchronous operation.
- Fast access times for read and write operations.
- Burst mode operation for efficient data transfers.
- Single-cycle deselect.
- Available in various densities and package options.
- Operating temperature ranges suitable for industrial applications.
- Low power consumption.
Benefits
- Improved system performance due to fast access times.
- Increased data throughput with burst mode operation.
- Simplified system design with synchronous interface.
- Reduced power consumption for energy-efficient applications.
- Enhanced reliability with robust design and manufacturing processes.
- Lower overall system cost with optimized performance-to-cost ratio.
Additional Details
The XGSR15040C2R SRAM typically features a 144Mb density. It operates with a 2.5V or 3.3V power supply, depending on the specific variant. The device supports various burst modes, including linear burst and interleaved burst. It is available in different package options, such as BGA (Ball Grid Array), to suit different board mounting requirements. The synchronous nature of the SRAM allows for precise timing control and seamless integration with modern processors and controllers. GSI Technology's commitment to quality ensures that the XGSR15040C2R meets stringent performance and reliability standards, making it a suitable choice for critical applications.