EN
  • EN
  • DE

GS8320Z36T-250

Part No GS8320Z36T-250
Manufacturer GSI Technology
Catalog Miscellaneous
Description 36Mb Pipelined and Flow Through Synchronous NBT SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824371-GS8320Z36T-250
Ultra Librarian 3D Model Ultra Librarian GS8320Z36T-250 CAD Model

Description

The GS8320Z36T-250 is a high-speed, low-power synchronous SRAM (Static Random-Access Memory) device manufactured by GSI Technology. This SRAM is designed for applications demanding high bandwidth and fast access times.

Applications:

  • Networking: Used in routers, switches, and other networking equipment for packet buffering, routing tables, and other critical data storage needs.
  • Telecommunications: Employed in telecom infrastructure for signal processing and data caching.
  • High-Performance Computing: Utilized in servers and workstations as cache memory to accelerate data access.
  • Data Acquisition: Incorporated into data acquisition systems for fast storage of sensor data and measurement results.
  • Image Processing: Used in medical imaging equipment and other image processing systems for frame buffers and image storage.

Features:

  • High-Speed Operation: Supports a clock frequency of 250 MHz, enabling rapid data transfer.
  • Synchronous Architecture: Provides precise timing control and simplifies system integration.
  • 36-bit Data Bus: Offers a wide data path for increased bandwidth.
  • Zero Bus Turnaround: Enables continuous data flow without delays between read and write operations.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Multiple Package Options: Available in various packages to suit different board layouts and space constraints.

Benefits:

  • Improved System Performance: High-speed operation and wide data bus contribute to faster data processing and reduced latency.
  • Enhanced Reliability: Designed for robust operation in demanding environments.
  • Reduced Power Consumption: Low-power design minimizes energy usage and extends battery life in portable applications.
  • Simplified Design: Synchronous interface simplifies system timing and control.

Additional Details:

The GS8320Z36T-250 is particularly well-suited for applications where high bandwidth and low latency are critical. The synchronous architecture and zero bus turnaround feature enable seamless data flow and efficient memory access. Detailed specifications include access times, cycle times, and power consumption characteristics. The device is available in various temperature grades to accommodate different operating environments. It is a reliable and performant memory solution for a wide range of high-performance applications. The large data bus width allows for faster data throughput, which is beneficial in applications that require processing large amounts of data quickly.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 337 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess