EN
  • EN
  • DE

GS8160Z18DGT-200

Part No GS8160Z18DGT-200
Manufacturer GSI Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824360-GS8160Z18DGT-200
Ultra Librarian 3D Model Ultra Librarian GS8160Z18DGT-200 CAD Model

Description

The GS8160Z18DGT-200 is a high-speed synchronous pipelined ZBT (Zero Bus Turnaround) SRAM (Static Random-Access Memory) device manufactured by GSI Technology. It is designed for applications requiring very fast data access and minimal bus turnaround delays, which are crucial in high-performance systems like networking equipment, telecommunications infrastructure, and high-speed computing environments. This SRAM offers specific organizational features for efficient data handling in demanding scenarios.

Applications

  • Networking Equipment: Routers, switches, and other network devices utilize ZBT SRAM for packet buffering, routing tables, and fast data lookup where minimizing latency is critical.
  • Telecommunications Systems: Employed in base stations, communication switches, and signal processing equipment where continuous, high-speed data transfer is essential.
  • High-Speed Computing: Used in cache memory systems, high-performance data acquisition, and processing applications that require rapid data access.
  • Image and Video Processing: Applications that require real-time processing of large data streams.

Features

  • High-speed synchronous operation: Enables very fast data access and transfer rates.
  • ZBT (Zero Bus Turnaround) architecture: Eliminates dead cycles between read and write operations, maximizing bus utilization.
  • Pipelined operation: Allows for overlapping read and write operations, further improving performance.
  • Internal self-timed write cycle: Simplifies memory control and timing requirements.
  • Byte Write and Global Write enable functions.
  • Power-down mode: Reduces power consumption when the device is not actively being used.

Benefits

  • Maximum system performance: Minimizing bus turnaround delays leads to significant improvements in data throughput.
  • Increased data transfer rates: ZBT architecture enables continuous data flow, boosting overall system performance.
  • Reduced power consumption: Power-down mode helps conserve energy in low-activity periods.
  • Simplified system design: Internal self-timed write cycle eases memory controller design and timing constraints.
  • High Reliability: Designed and manufactured to meet stringent quality and reliability standards for demanding applications.

Additional Details

The GS8160Z18DGT-200 operates at a frequency of 200 MHz. It features a 18Mb density. The device is typically packaged in a TQFP (Thin Quad Flat Package) or BGA (Ball Grid Array) for easy mounting and reliable connections. It requires a specific supply voltage for optimal operation. Detailed timing parameters, power consumption figures, and other electrical characteristics can be found in the official GSI Technology datasheet for this part number.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6632 $66.6528
9+ $13.6729 $123.0561
14+ $13.2455 $185.4370
19+ $12.8182 $243.5458
24+ $12.3908 $297.3792
32+ $11.1088 $355.4816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess