EN
  • EN
  • DE

GLS85LS1032B-M-C-FZJE-ND105

Part No GLS85LS1032B-M-C-FZJE-ND105
Manufacturer Greenliant
Catalog Unclassified Memory
Description 32GB SATA NANDrive 3.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956486-GLS85LS1032B-M-C-FZJE-ND105
Series *
Ultra Librarian 3D Model Ultra Librarian GLS85LS1032B-M-C-FZJE-ND105 CAD Model

Description

The GLS85LS1032B-M-C-FZJE-ND105 is a NANDrive™ embedded solid-state drive (SSD) manufactured by Greenliant. NANDrive™ products integrate NAND flash memory, a controller, and passive components into a single ball grid array (BGA) package, providing a compact and reliable storage solution.

Applications:

  • Embedded Systems: Used as primary storage in embedded systems such as industrial controllers, medical devices, and networking equipment.
  • Internet of Things (IoT) Devices: Provides reliable storage for IoT devices requiring local data logging and processing.
  • Portable Electronics: Integrated into portable devices such as handheld computers, data loggers, and mobile terminals.
  • Networking Equipment: Used in routers, switches, and other networking devices to store operating systems, configurations, and logs.
  • Industrial Automation: Provides storage for programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other automation equipment.

Features:

  • Embedded SSD: Integrates NAND flash memory, a controller, and passive components into a single BGA package.
  • NAND Flash Memory: Uses high-density NAND flash memory for reliable data storage.
  • Built-in Controller: Includes a built-in controller that manages flash memory operations, including error correction, wear leveling, and bad block management.
  • Compact BGA Package: Small BGA package reduces board space and simplifies PCB design.
  • High Performance: Offers high read and write speeds for fast data access.
  • Power Management: Incorporates power management features to minimize power consumption.

Benefits:

  • Reliable Storage: NAND flash memory and built-in controller provide reliable data storage.
  • Compact Design: Small BGA package reduces board space and simplifies PCB design.
  • High Performance: Fast read and write speeds improve overall system performance.
  • Simplified Integration: Integrated design simplifies integration into embedded systems.
  • Low Power Consumption: Power management features minimize power consumption, extending battery life in portable devices.
  • Extended Temperature Range: Designed to operate over a wide temperature range, making it suitable for industrial applications.

Additional Details:

The GLS85LS1032B-M-C-FZJE-ND105's specifications include its storage capacity, interface type, operating temperature range, and power consumption. Detailed electrical characteristics, performance data, and package dimensions are available in the Greenliant datasheet for this part number. It is essential to consult the datasheet for specific design considerations and to ensure the NANDrive™ operates within its specified limits. The specific features and performance characteristics may vary depending on the exact model and configuration.

You May Also Be Interested in

Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess