EN
  • EN
  • DE

1820286

Part No 1820286
Manufacturer Greenlee Communications
Catalog Custom Parts (0 - A)
Description Spring, Compression, Hydraulic Tools
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1211572-1820286
Categories Custom Parts
Manufacturer Greenlee Communications
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1820286 CAD Model

Description

The Greenlee Communications 1820286 is a crimp die, likely designed for use with Greenlee crimping tools. Without further information, it's challenging to provide a completely specific description, but based on Greenlee's product line, we can infer details about its likely purpose and applications.

Applications

  • Telecommunications: Crimping connectors onto coaxial cables for network installations.
  • Electrical Wiring: Securing terminals to electrical wires for various electrical applications.
  • Data Cabling: Terminating data cables, such as Ethernet cables, with appropriate connectors.
  • Security Systems: Connecting wires and cables for security system installations.
  • Audio/Video Installations: Crimping connectors for audio and video cables.

Features

  • Precision Machined: Manufactured to tight tolerances for accurate and reliable crimps.
  • Durable Construction: Made from hardened steel for long-lasting performance.
  • Specific Crimp Profile: Designed to create a specific crimp shape for optimal connection.
  • Compatibility: Compatible with specific Greenlee crimping tools.

Benefits

  • Reliable Connections: Ensures secure and long-lasting connections.
  • Consistent Performance: Provides consistent crimps for repeatable results.
  • Reduced Errors: Minimizes the risk of faulty connections and rework.
  • Increased Productivity: Simplifies the crimping process, increasing efficiency.
  • Long Tool Life: Durable construction ensures long-lasting performance.

Additional Details

Given that the part is from Greenlee Communications, it's highly probable this crimp die is designed for terminating specific types of connectors used in the telecommunications or electrical industries. The crimp die is inserted into a compatible Greenlee crimping tool. Always refer to the Greenlee documentation to confirm compatibility and ensure the correct crimping procedure is followed. Different dies are needed for different sized wires, cables, and connector types. A proper crimp ensures that the electrical connection has low resistance and sufficient mechanical strength to withstand handling and environmental conditions. Using the correct die prevents damage to the connector and wire and ensures a safe, reliable connection.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Amd
Need more? Email Us
Xilinx Inc.
Need more? Email Us
GE Critical Power
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess