EN
  • EN
  • DE

78RB02ST

Part No 78RB02ST
Manufacturer Grayhill Inc.
Catalog OEM Souring
Description DIP Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465241-78RB02ST
Manufacturer Grayhill Inc.
Package Tube
Product Status Active
Circuit SPST
Number of Positions 2
Current Rating (Amps) 150mA
Voltage Rating 30VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.265" (6.73mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features Tape Seal
Operating Temperature -40°C ~ 85°C;5;9;7;10;8;3;4;2;1;679;118;108;2449;119;141;183;136;5912;3746;563;360;236;39;5294;2223;1568;600350;450;17;732;818;0;590;12181;592;13111;5140;47592;13121;47593;13122;4160;1795;13123;119638;4288;28693;5755;410;13127;13018;13126;13146;13144;13145;36472;32479;32488;13147;32503;32504;13149;32512;13150;32514;13151;32521;3753;13193;13194;13195;13196;13197;50267;13198;63611;13199;28252;28253;30916;30917;13200;13202;13201;13204;13203;28254;27515;13205;28255;27516;13069;26229;26230;26232;38750;5904;26231;57857;13206;13207;66470;9931;13208;15526;467;3865;108538;54998;12797;13231;13232;4701;13233;75499;13234;13235;20789;13236;1245;125214;91094;2006;47259;125215;13238;5865;18048;1241;91434;261;47262;13239;2606;47698;13240;88307;74401;482;77449;77450;77451;77453;77452;77454;47261;72841;28033;61417;61418;123698;123699;13259;13260;15387;21193;48212;21194;21195;20844;80813;129830;13261;13262;5219;47627;47714;36331;122867;13263;13264;5382;13299;13300;13301;13302;13322;3328;37;41756;14571;3215;14309;47718;47719;13325;13327;13326;13010;104073;6703;13328;65096;13329;65257;65256;9300;13330;45312;13336;13337;126060;126061;129496;45305;13338;13339;45306;129456;129687;6121;13340;95266;95267;31055;83001;83002;83003;83004;88999;88828;88829;88830;88831;87874;87875;87873;87872;87876;87877;87878;87879;116009;116010;116011;116012;116013;116014;116015;116016;116017;116018;116019;116020;116021;116022;116023;116024;116025;116026;31056;884;38039;13343;82799;29777;19147;13344;13345;41607;25134;47330;13365;120800;34607;58525;50138;1309;33045;256;13366;13367;13368;65701;20790;35823;32476;8782;260;6796;47628;29744;47629;13346;55100;55099;9111;27531;13369;44992;21647;13371;48032;48031;48083;48082;48033;48429;48430;62;61;3;2;243;250;4;1;17;6;0;2;4;1;202503;228233;228235;74300;1;318903;318905;318912;340379;340464;340489;340509;351081;354470;354472;354473;381623;381626;390144;405641;405707;405720;405731;405770;405801;405804;405967;406576;1;2;3;4;5;6;7;8;9;10;11;12;14;16;24;25;64;73564;158730;184068;238101;257320;68833;85651;100303;140417;25156;1;130342;249586;267605;103633;108808;108811;143879;143881;155281;159278;165886;184660;218075;682237;218076;238782;1;1;322961;348486;386822;397357;397529;397542;397543;403659;407938;413752;1;348486;348508;392461;1;319471;322862;323230;333917;333922;350644;380059;386549;407853;1;350796;350801;402831;412237;7180;7335;7385;7582;7632;7665;7761;7860;7977;8489;8752;8806;8933;9001;9146;9149;9208;9264;9420;9726;9812;9873;9946;10091;10173;10208;10308;10445;10579;10653;10708;10747;10888;11164;11270;11345;11374;11542;11605;11627;11672;11684;11685;11740;11780;11796;11906;11909;11990;11998;12022;12051;12140;12296;12441;12479;12513;12527;12545;12562;12613;12628;12638;12656;12782;12850;690434;12893;12924;12939;13003;13017;13130;13177;13224;13236;13254;13446;13588;13693;13726;13741;13914;14243;14296;14334;14357;14372;14465;14541;14568;14595;14626;14633;14635;14675;14788;14897;14979;15002;15040;15071;15096;15232;15270;15346;15701;15765;16030;16211;16315;16408;16569;16645;16664;16694;16731;16745;16747;16866;16903;16915;16955;16964;16979;17026;17137;17148;17255;17366;17408;17462;17610;17635;17637;17685;17695;17705;17717;17810;17824;17833;18215;18236;18277;18303;18336;18349;18494;18557;18741;18893;18905;18926;19055;19067;19151;19198;19293;19325;19373;19387;19515;19625;19682;19719;19754;20030;20185;20210;20353;20390;20571;20643;20921;21035;21072;21142;21179;21349;21425;21438;21452;21637;21672;22035;22115;22211;22315;22496;22561;22598;22675;22765;22813;22992;23044;23153;23183;23967;24032;24044;24051;24087;24104;24224;24264;24537;24898;25840;26267;
Ultra Librarian 3D Model Ultra Librarian 78RB02ST CAD Model

Description

The 78RB02ST by Grayhill is a high-quality DIP (Dual In-line Package) switch designed for a broad spectrum of applications where human-machine interface (HMI) elements require reliable and consistent performance. This component is characterized by its robust construction and ease of operation, making it an ideal solution for setting system configurations, mode selections, and function activations in electronic devices. Engineered with attention to durability and practicality, the 78RB02ST features a compact form factor that allows for efficient use of space on PCBs (Printed Circuit Boards), alongside a design that ensures long-term reliability even in environments subject to mechanical stress and frequent operation. Its versatility and reliability make it a preferred choice for applications in consumer electronics, industrial controls, and automotive systems, where dependability is paramount.

You May Also Be Interested in

Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Translation Voltage
Lowest to $0.5889
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess