The 44M30-06-2-06S is a rotary switch manufactured by Grayhill Inc. This switch is designed for applications requiring precise and reliable selection between multiple positions. Rotary switches are commonly used in test equipment, communication devices, and industrial control panels.
Applications:
- Test and measurement equipment
- Communication systems
- Industrial control panels
- Medical equipment
- Navigation equipment
Features:
- 30° angle of throw between positions
- 6 decks (poles)
- 2 poles per deck
- 6 positions
- Solder lug terminals
Benefits:
- Provides reliable and accurate position selection
- Durable construction for long-lasting performance
- Easy to integrate into various circuits
- Offers multiple switching options
- Suitable for harsh environments
Additional Details:
The 44M30 series rotary switches are known for their robust design and high contact reliability. The switch features a shaft and housing made of durable materials, ensuring long-term performance. The solder lug terminals allow for secure and easy wiring. The 30-degree throw angle offers precise selection of each position. Consult the Grayhill datasheet for detailed electrical ratings, mechanical specifications, and material information. Verify current and voltage ratings for specific application requirements.
For detailed specifications, including electrical ratings, mechanical dimensions, and material composition, refer to the official datasheet from Grayhill Inc.