The BZV85C4V7 is a Zener diode manufactured by GOOD-ARK Electronics, primarily used for voltage regulation and transient voltage suppression. This diode is designed to maintain a stable voltage level, protecting delicate electronic components from voltage spikes and surges.
Applications
- Voltage regulation in various electronic devices
- Overvoltage protection in power supplies
- Voltage clamping circuits
- Protection of sensitive components in industrial equipment
- Transient voltage suppression in automotive systems
Features
- Zener voltage of 4.7V
- High surge current capability
- Low reverse leakage current
- DO-41 package
- RoHS compliant
Benefits
- Provides a stable and accurate voltage reference
- Protects electronic circuits from voltage transients
- Easy to integrate into various designs
- Cost-effective solution for voltage protection
- High reliability
Technical Specifications: The BZV85C4V7 has a Zener voltage (Vz) of 4.7V with a specific tolerance. It offers a power dissipation rating, typically around 1.3W. The operating temperature range is generally -55°C to +150°C. It comes in a standard DO-41 through-hole package.