EN
  • EN
  • DE

GM6102BSOGTR

Part No GM6102BSOGTR
Manufacturer Global Mixed-mode Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Global Mixed-mode Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824149-GM6102BSOGTR
Ultra Librarian 3D Model Ultra Librarian GM6102BSOGTR CAD Model

Description

The GM6102B is a high-efficiency, constant current LED driver manufactured by Global Mixed-mode Technology (GMT). It's designed to drive high-brightness LEDs with precise current regulation, making it suitable for a variety of lighting applications. This LED driver is particularly well-suited for LED displays, backlighting, and general lighting solutions.

Applications:

  • LED Displays: Used in LED matrix displays, LED billboards, and LED signage.
  • Backlighting: Employed in LCD backlighting for televisions, monitors, and mobile devices.
  • General Lighting: Utilized in LED bulbs, LED tubes, and other general lighting applications.
  • Automotive Lighting: Integrated into automotive lighting systems, such as headlights, taillights, and interior lighting.
  • Portable Lighting: Found in flashlights, headlamps, and other portable lighting devices.

Features:

  • High Efficiency: Provides high efficiency to minimize power losses and heat generation.
  • Constant Current Regulation: Ensures precise and stable current flow to the LEDs.
  • Wide Input Voltage Range: Operates over a wide input voltage range for versatile applications.
  • Overvoltage Protection (OVP): Protects the LEDs from overvoltage conditions.
  • Overcurrent Protection (OCP): Protects the driver from overcurrent conditions.
  • Short-Circuit Protection (SCP): Protects the driver from short-circuit conditions.
  • Thermal Shutdown: Protects the driver from overheating.
  • PWM Dimming: Supports PWM dimming for adjustable brightness control.

Benefits:

  • Long LED Lifespan: Constant current regulation ensures consistent and reliable LED operation, extending their lifespan.
  • High Efficiency: Minimizes power consumption and heat generation, reducing energy costs.
  • Robust Protection: Overvoltage, overcurrent, and short-circuit protection ensure reliable operation and prevent damage.
  • Adjustable Brightness: PWM dimming allows for adjustable brightness control to suit various lighting needs.

Additional Details:

The GM6102B is typically packaged in a small outline integrated circuit (SOIC) package. Consult the GMT datasheet for precise specifications, including input voltage range, output current range, switching frequency, and protection features. This LED driver is a reliable solution for applications requiring efficient and precise control of high-brightness LEDs.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess