The G690L263T92UF is a power management integrated circuit (PMIC) produced by Global Mixed-mode Technology Inc (GMT). This IC is designed to provide efficient power conversion and regulation for a variety of electronic devices, optimizing performance and extending battery life in portable applications.
Applications:
- Portable devices
- Smartphones
- Tablets
- Power banks
- Wearable devices
Features:
- High efficiency DC-DC conversion
- Low quiescent current
- Overvoltage protection (OVP)
- Overcurrent protection (OCP)
- Short circuit protection (SCP)
- Thermal shutdown protection (OTP)
- Compact package
Benefits:
- Extends battery life through efficient power conversion.
- Reduces power consumption in standby mode.
- Protects the system from voltage spikes and overcurrent conditions.
- Prevents damage due to short circuits.
- Safeguards the IC from overheating.
- Enables integration into small form factor devices.
Technical Specifications:
The G690L263T92UF PMIC supports a wide input voltage range. It features synchronous rectification for high efficiency, typically exceeding 90%. The IC incorporates comprehensive protection features, including OVP, OCP, SCP, and OTP, to ensure robust and reliable operation. The low quiescent current minimizes power consumption in standby mode, contributing to longer battery life. The compact package allows for easy integration into space-constrained applications. The operating temperature range is typically between -40°C and +85°C. The output voltage is adjustable to meet the specific requirements of the application.