EN
  • EN
  • DE

G5240B2T1U

Part No G5240B2T1U
Manufacturer Global Mixed-mode Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Global Mixed-mode Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823734-G5240B2T1U
Ultra Librarian 3D Model Ultra Librarian G5240B2T1U CAD Model

Description

The G5240B2T1U is a power management integrated circuit (PMIC) manufactured by Global Mixed-mode Technology (GMT). It likely functions as a voltage regulator, DC-DC converter, or similar power management component within electronic devices. PMICs are essential for efficient power distribution and regulation in various applications.

Applications

  • Mobile Devices: Used in smartphones and tablets for efficient power management and battery charging.
  • Solid State Drives (SSDs): Employed in SSDs to regulate voltage and current for stable performance.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for power distribution and regulation.
  • Industrial Control Systems: Used in industrial equipment for power supply and voltage regulation.
  • LCD Monitors: Found in LCD monitor power supplies.

Features

  • Step-Down (Buck) Converter: Efficiently converts higher input voltages to lower output voltages.
  • Overcurrent Protection: Protects the circuit from excessive current draw.
  • Overvoltage Protection: Prevents damage from voltage spikes.
  • Short Circuit Protection: Shuts down the regulator in case of a short circuit.
  • Thermal Shutdown: Protects the IC from overheating.
  • Enable/Disable Control: Allows for turning the regulator on and off for power saving.

Benefits

  • High Efficiency: Minimizes power loss during voltage conversion.
  • Stable Output Voltage: Provides a consistent and reliable voltage supply.
  • Reliable Protection: Protects the circuit and the IC from damage.
  • Compact Size: Allows for integration into small devices.
  • Long Lifespan: Provides consistent operation over time.

Additional Details

Detailed specifications for the G5240B2T1U, such as input and output voltage ranges, switching frequency, and efficiency ratings, can be found in the official GMT datasheet. Typically, these devices use a switching topology to achieve high efficiency. The package type is likely a small surface mount package. Proper thermal management is important for reliable operation. These devices contribute to efficient power management and long-term reliability.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2784 $58.4640
510+ $0.2287 $116.6370
790+ $0.2206 $174.2740
1,085+ $0.2137 $231.8645
1,400+ $0.2067 $289.3800
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,030 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess