EN
  • EN
  • DE

G2620T11U

Part No G2620T11U
Manufacturer Global Mixed-mode Technology Inc
Catalog PMIC - LED Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060132-G2620T11U
Categories PMIC - LED Drivers
Manufacturer Global Mixed-mode Technology Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G2620T11U CAD Model

Description

The G2620T11U is a high-efficiency LED driver manufactured by Global Mixed-mode Technology Inc (GMT). It is designed to provide a constant current output for driving LEDs in a variety of lighting applications. This LED driver integrates advanced features for improved performance and protection.

Applications:

  • LED Backlighting for LCD Displays
  • General LED Lighting
  • Automotive Lighting
  • Architectural Lighting
  • Portable Lighting

Features:

  • High Efficiency: Optimized for minimal power loss and extended battery life in portable applications.
  • Constant Current Output: Ensures uniform brightness and prevents LED damage by regulating current flow.
  • Wide Input Voltage Range: Supports a wide range of power sources.
  • Built-in Protection Features: Includes over-voltage, over-current, and over-temperature protection to ensure system reliability and prevent damage.
  • Compact Package: Available in a small form factor for space-constrained applications.
  • PWM Dimming Control: Allows for precise brightness control via PWM signal.

Benefits:

  • Improved Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Enhanced LED Lifespan: Constant current regulation prevents overdriving LEDs, thereby extending their lifespan.
  • Increased System Reliability: Built-in protection features safeguard against potential damage from voltage or current spikes.
  • Simplified Design: Compact package and integrated features simplify circuit design and reduce component count.
  • Precise Brightness Control: PWM dimming allows for accurate adjustment of LED brightness.

Technical Specifications (Typical):

While precise specifications may vary depending on the exact configuration, typical specifications include:

  • Input Voltage Range: (e.g., 4.5V to 36V)
  • Output Current: (e.g., Up to 1A, adjustable)
  • Switching Frequency: (e.g., 500kHz)
  • Operating Temperature Range: (e.g., -40°C to +85°C)
  • Protection Features: Over-Voltage Protection (OVP), Over-Current Protection (OCP), Over-Temperature Protection (OTP)

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,309 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess