EN
  • EN
  • DE

G2224KH1U

Part No G2224KH1U
Manufacturer Global Mixed-mode Technology Inc
Catalog OEM Parts (F - I)
Description High Efficiency Single Inductor Buck-Boost Converter with 4A Switch 14-VSON -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060125-G2224KH1U
Categories OEM Parts(F-I)
Manufacturer Global Mixed-mode Technology Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G2224KH1U CAD Model

Description

The G2224KH1U is a high-performance LED backlight driver manufactured by Global Mixed-mode Technology (GMT). This driver is designed to efficiently power and control LED backlights in LCD panels, providing stable and consistent brightness levels. It integrates various protection features and control mechanisms to ensure reliable operation and optimal performance of the LED backlight system.

Applications:

  • LED Backlights for LCD TVs
  • LED Backlights for Monitors
  • LED Backlights for Notebooks
  • Industrial Displays

Features:

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing energy waste and heat generation.
  • Wide Input Voltage Range: Supports a broad input voltage range, making it adaptable to various power sources.
  • Multiple Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) to safeguard the LED backlight system.
  • Dimming Control: Offers precise dimming control, allowing for adjustable brightness levels to suit different viewing conditions. Both analog and PWM dimming methods may be supported.
  • Integrated MOSFET: Incorporates an integrated MOSFET, simplifying the design and reducing external component count.
  • Adjustable Switching Frequency: Allows for adjustment of the switching frequency to optimize performance and minimize electromagnetic interference (EMI).

Benefits:

  • Improved Display Quality: Provides stable and consistent brightness, enhancing the overall display quality.
  • Extended LED Lifespan: Protects LEDs from damage due to over-voltage, over-current, or over-temperature conditions, extending their lifespan.
  • Reduced Power Consumption: High efficiency design minimizes energy waste, resulting in lower power consumption.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying system design and reducing overall cost.
  • Enhanced Reliability: Robust protection features ensure reliable operation and prevent system failures.

Additional Details:

The G2224KH1U often employs advanced control algorithms to maintain stable LED current and brightness levels, even under varying input voltage or temperature conditions. The specific dimming range and resolution may vary depending on the application. It's typically available in a compact surface-mount package for easy integration into LCD panel designs. Always refer to the manufacturer's datasheet for precise electrical characteristics, pinout details, and application guidelines.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,422 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess