EN
  • EN
  • DE

660-005T32D3-01

Part No 660-005T32D3-01
Manufacturer Glenair, Inc.
Catalog OEM Parts (0 - 9)
Description Connector Accessories Receptacle Protective Cover Olive Drab Cadmium Over Electroless Nickel 32 Shell Size
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097734-660-005T32D3-01
Categories OEM Parts(0-9)
Manufacturer Glenair, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 660-005T32D3-01 CAD Model

Description

The Glenair 660-005T32D3-01 is a high-performance electrical connector designed for demanding applications requiring reliable signal and power transmission. It is engineered to withstand harsh environments and maintain consistent performance under extreme conditions.

Applications:

  • Aerospace and Defense Systems
  • Military Vehicles and Equipment
  • Industrial Automation
  • Marine and Offshore Applications
  • Downhole Drilling and Exploration

Features:

  • High Density Contact Arrangement: Provides a large number of contacts in a compact size.
  • Environmental Sealing: Ensures protection against moisture, dust, and other contaminants.
  • Rugged Construction: Built to withstand shock, vibration, and extreme temperatures.
  • EMI/RFI Shielding: Offers excellent shielding against electromagnetic and radio frequency interference.
  • Corrosion Resistance: Constructed from corrosion-resistant materials for long-term reliability.
  • Positive Locking Mechanism: Provides a secure connection that prevents accidental disconnection.
  • Variety of Contact Types: Available with various contact types to accommodate different signal and power requirements.
  • Customizable Configurations: Can be configured to meet specific application requirements.

Benefits:

  • Reliable Performance: Ensures consistent signal and power transmission in harsh environments.
  • Extended Service Life: Rugged construction and corrosion resistance contribute to a long service life.
  • Reduced Downtime: Secure locking mechanism prevents accidental disconnections, minimizing downtime.
  • Improved System Performance: EMI/RFI shielding minimizes interference, improving system performance.
  • Versatile Application: Suitable for a wide range of demanding applications.
  • Enhanced Safety: Environmental sealing protects against electrical hazards.

Additional Details:

The 660-005T32D3-01 connector is typically made from materials like aluminum or stainless steel. It may feature gold-plated contacts for improved conductivity and corrosion resistance. It can be used with various cable types and gauges. Detailed specifications, including voltage and current ratings, are available in the product datasheet.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Renesas Electronics America
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess