EN
  • EN
  • DE

463BS002UC1604F3A

Part No 463BS002UC1604F3A
Manufacturer Glenair, Inc.
Catalog Circular Connectors - Assemblies
Description CONNECTOR BACKSHELL / Position Circular Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Glenair, Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1101970-463BS002UC1604F3A
Ultra Librarian 3D Model Ultra Librarian 463BS002UC1604F3A CAD Model

Description

The Glenair, Inc. Circular Connector Assembly (Part Number: 1101970-463BS002UC1604F3A) is a high-quality connector designed for use in electronic applications.

  • Category: Circular Connectors
  • Series: *
  • Piece: 1
  • Packaging: Bulk
  • ECCN: EAR99
  • REACH Status: Unaffected
  • HTSUS: 8536.69.4020
  • Product Status: Active
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)

You May Also Be Interested in

Molex, LLC
CONN PLUG FMALE 4P SILVER SCREW
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 12P GOLD SLDR CUP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 55POS GOLD CRIMP
Need more? Email Us
Bulgin
CONN PLUG MALE 5POS NICKEL SCREW
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 8POS SOLDER CUP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 19POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG FMALE 6POS GOLD CRIMP
Need more? Email Us
Bulgin
CONN PLUG MALE 2POS NICKEL SCREW
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess