EN
  • EN
  • DE

GD32F105ZGT6

Part No GD32F105ZGT6
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description Arm Cortex M3 Mcu, LQFP144
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060594-GD32F105ZGT6
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD32F105ZGT6 CAD Model

Description

The GD32F105ZGT6 is a 32-bit general-purpose microcontroller based on the ARM Cortex-M3 core. It operates at a frequency of up to 108 MHz, delivering high performance and efficiency. This microcontroller features an extensive set of peripherals and a large memory capacity, making it suitable for more complex applications in industrial control, motor control, and advanced consumer electronics.

Applications

  • Advanced Industrial Control Systems
  • High-Performance Motor Control
  • Sophisticated Consumer Electronics
  • Advanced IoT Devices
  • Complex Home Automation Systems
  • Advanced Medical Devices

Features

  • ARM Cortex-M3 core operating at 108 MHz
  • 1024KB Flash Memory
  • 96KB SRAM
  • Two 12-bit ADCs (Analog-to-Digital Converters)
  • Two 12-bit DACs (Digital-to-Analog Converters)
  • Multiple Timers (General Purpose, Advanced Control)
  • Communication Interfaces: USART, SPI, I2C, CAN, USB
  • Operating Voltage: 2.6V to 3.6V
  • Operating Temperature: -40°C to +85°C

Benefits

  • Enhanced Performance: The 108 MHz Cortex-M3 core, combined with large memory, provides excellent processing power for complex applications.
  • Increased Memory Capacity: The 1024KB Flash and 96KB SRAM allow for storage of larger programs and data sets.
  • Greater Flexibility: The wide range of peripherals and large memory capacity enable the implementation of more advanced functionalities.
  • Robust Communication: Multiple communication interfaces ensure seamless connectivity with diverse systems.
  • Scalability: Suitable for applications that require significant processing power and memory.

Additional Details

The GD32F105ZGT6 operates within a voltage range of 2.6V to 3.6V and includes various power-saving modes to optimize power consumption. It offers extensive communication interfaces such as UARTs, SPIs, I2Cs, CAN, and a USB interface. The large Flash memory allows for Over-The-Air (OTA) updates. This microcontroller is designed for demanding embedded applications where processing power and memory capacity are crucial. The chip is offered in a LQFP144 package.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess