The GD32F105ZET6 is a microcontroller based on the ARM Cortex-M3 core, manufactured by GigaDevice Semiconductor. It is a high-performance, cost-effective solution for a wide range of embedded applications, offering a robust set of peripherals and ample memory.
Applications
- Industrial Control
- Networking
- Motor Control
- Power Management
- Human Machine Interface (HMI)
- Building Automation
- Smart Home
Features
- ARM Cortex-M3 Core
- Operating frequency up to 108 MHz
- 512 KB Flash Memory
- 64 KB SRAM
- Multiple Timers (General Purpose, Advanced Control)
- USART, SPI, I2C, CAN2.0B, USB OTG Communication Interfaces
- GPIO with interrupt support
- Analog-to-Digital Converter (ADC)
- Digital-to-Analog Converter (DAC)
- Ethernet MAC 10/100M
Benefits
- High processing performance for complex tasks and real-time operations.
- Extensive communication interfaces for flexible connectivity.
- Integrated ADC and DAC for analog signal processing.
- USB OTG support for host or device functionality.
- Ethernet MAC provides network connectivity.
- Robust performance and reliability.
Technical Specifications
The GD32F105ZET6 operates on a supply voltage of 2.0V to 3.6V. It is available in the LQFP144 package. Power saving modes, including sleep, deep-sleep, and standby are integrated to reduce power consumption. It also features an integrated real-time clock (RTC) with calendar functionality. The operating temperature ranges from -40°C to +85°C.