EN
  • EN
  • DE

GD32F105RBT6

Part No GD32F105RBT6
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824005-GD32F105RBT6
Ultra Librarian 3D Model Ultra Librarian GD32F105RBT6 CAD Model

Description

The GD32F105RBT6 is a high-performance ARM Cortex-M3 32-bit microcontroller from GigaDevice. It offers a robust combination of processing power, memory, and peripherals, making it suitable for demanding embedded applications.

Applications

  • Industrial Automation
  • Motor Control
  • Power Management
  • Human-Machine Interface (HMI)
  • Networking

Features

  • ARM Cortex-M3 core operating at up to 108 MHz
  • 128 KB Flash memory
  • 20 KB SRAM
  • Two 12-bit ADCs (Analog-to-Digital Converters)
  • Two 12-bit DACs (Digital-to-Analog Converters)
  • Multiple Timers: Advanced Control Timers, General-Purpose Timers, Basic Timers
  • Communication Interfaces: USART, SPI, I2C, CAN, USB
  • Operating Voltage: 2.0V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package: LQFP64

Benefits

  • High Performance: Delivers powerful processing capabilities for complex applications.
  • Rich Peripheral Set: Integrates a wide array of peripherals for versatile system integration.
  • Flexible Communication: Supports multiple communication interfaces for seamless connectivity.
  • Precise Analog Conversion: Offers high-resolution ADCs and DACs for accurate analog signal processing.
  • Reliable Operation: Ensures stable performance in demanding industrial environments.

Additional Details

The GD32F105RBT6 microcontroller is designed for applications requiring high processing speed and extensive connectivity options. The integrated ADCs and DACs enable precise analog signal acquisition and generation, while the multiple timers support sophisticated timing control. The communication interfaces, including CAN and USB, facilitate seamless integration into networked systems. Its large flash memory and SRAM provide ample storage for code and data. The LQFP64 package allows for easy mounting and connection on PCBs. Additionally, the microcontroller incorporates advanced power management features to minimize energy consumption. The GD32F105 series is also pin-to-pin compatible with certain STM32 devices, providing a straightforward migration path for developers. The device supports various debugging and programming interfaces, simplifying the development process.

You May Also Be Interested in

Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Others
Lowest to $0.3269
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9809 $51.5034
54+ $1.8556 $100.2024
84+ $1.7929 $150.6036
120+ $1.6675 $200.1000
156+ $1.6048 $250.3488
195+ $1.5421 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,279 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess