The GD25LB128CWIGR is a 128M-bit Serial Flash memory device from GigaDevice Semiconductor. It features a SPI interface and operates at high speeds, making it suitable for a wide range of applications requiring non-volatile storage. The device offers excellent performance, reliability, and low power consumption, making it ideal for embedded systems, IoT devices, and other consumer electronics.
Applications:
- Embedded Systems
- IoT Devices
- Wearable Electronics
- Network Equipment
- Consumer Electronics
- Industrial Control Systems
Features:
- 128M-bit (16M-byte) capacity: Provides ample storage for code, data, and configurations.
- SPI Interface: Supports standard SPI protocols for easy integration.
- High-Speed Operation: Allows for fast data transfer rates.
- Low Power Consumption: Extends battery life in portable applications.
- Wide Operating Voltage Range: Operates from a wide range of supply voltages.
- Small Package: Compact design suitable for space-constrained devices.
- Write Protection: Prevents accidental data corruption.
Benefits:
- Large Storage Capacity: Provides sufficient storage for various application needs.
- Easy Integration: Standard SPI interface simplifies the design process.
- High Performance: Fast data transfer rates ensure efficient operation.
- Energy Efficiency: Low power consumption extends battery life.
- Robust Protection: Write protection safeguards data integrity.
Additional Details:
The GD25LB128CWIGR utilizes a standard Serial Peripheral Interface (SPI) for communication, allowing it to be easily interfaced with microcontrollers and other digital devices. It supports various SPI modes, including SPI Mode 0 and SPI Mode 3. The device also features a write protection mechanism to prevent accidental data corruption during power loss or system failures. The small package size and low power consumption make it suitable for a wide range of portable and embedded applications. The 128M-bit capacity provides ample storage for code, data, and configuration settings.