EN
  • EN
  • DE

GD25D10BOIGR

Part No GD25D10BOIGR
Manufacturer GigaDevice Semiconductor
Catalog Custom Parts (E - I)
Description 512Kb SPI NOR Flash 2.7V-3.6V SOP8 (150mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1172152-GD25D10BOIGR
Categories Custom Parts
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GD25D10BOIGR CAD Model

Description

The GD25D10B is a 1 Mbit (128KB) Serial Flash memory device manufactured by GigaDevice Semiconductor. This type of memory is commonly used for storing firmware, configuration data, and other non-volatile data in embedded systems, consumer electronics, and various other applications. It supports standard SPI (Serial Peripheral Interface) and Dual/Quad SPI protocols for fast data access.

Applications

  • Embedded Systems: Storing firmware and configuration data for microcontrollers and processors.
  • Consumer Electronics: Used in devices such as set-top boxes, DVD players, and digital cameras for storing boot code and user settings.
  • Networking Equipment: Storing network configuration and operating system code in routers and switches.
  • IoT Devices: Storing application code and data in Internet of Things devices.
  • Industrial Control: Used in industrial control systems for storing program code and calibration data.

Features

  • 1 Mbit (128KB) Memory: Provides 128KB of non-volatile storage.
  • SPI Interface: Supports standard SPI, Dual SPI, and Quad SPI protocols.
  • Fast Read/Write Speeds: Enables quick data access and programming.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered devices.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is off.
  • Reliable Data Storage: Ensures data integrity and reliability.
  • Easy to Interface: Simple to integrate with microcontrollers and processors via SPI.
  • Cost-Effective: Provides a cost-effective solution for non-volatile memory storage.
  • Versatile: Suitable for a wide range of applications requiring non-volatile memory.

Technical Specifications

The GD25D10B operates at a supply voltage of 2.7V to 3.6V. It has a typical read speed of up to 80 MHz in Quad SPI mode. The operating temperature range is typically -40°C to +85°C. It comes in various package types, including SOIC, TSSOP, and WSON. Specific details are available in the GigaDevice Semiconductor datasheet.

You May Also Be Interested in

EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Panasonic
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Renesas Electronics America
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Mingtek
Lowest to $1.3456
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,200 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess