EN
  • EN
  • DE

GV-N306TXEAGLE OC-8GD

Part No GV-N306TXEAGLE OC-8GD
Manufacturer GIGABYTE Global
Catalog Graphics
Description Gigabyte GeForce RTX 3060 TI 8GB EAGLE OC DDR6X (LHR)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475024-GV-N306TXEAGLE OC-8GD
Manufacturer GIGABYTE Global
Ultra Librarian 3D Model Ultra Librarian GV-N306TXEAGLE OC-8GD CAD Model

Description

Gigabyte's GeForce RTX 3060 TI EAGLE OC DDR6X, marked by its GV-N306TXEAGLE OC-8GD model number, represents a formidable upgrade to the beloved RTX 3060 TI line. It's designed for gamers and creators who demand high-performance graphics without compromise. This edition boasts an 8GB GDDR6X memory, a newer, faster version of GDDR6, providing a substantial boost in bandwidth and overall performance. Like its siblings, it utilizes NVIDIA's Ampere architecture, which includes second-gen RT Cores for realistic ray tracing and third-gen Tensor Cores for advanced AI algorithms, enhancing gaming visuals and speeds. The EAGLE OC version benefits from higher clock speeds owing to its factory overclock, delivering superior performance compared to the standard models. It features GIGABYTE's exclusive WINDFORCE cooling system, utilizing unique blade fans, direct touch heat pipes, and 3D active fan functionality to efficiently disperse heat, ensuring sustained performance even under load. The addition of LHR limits the hashing power for crypto mining, ensuring more gamers can enjoy the benefits of this high-performance GPU.

You May Also Be Interested in

Supermicro
RADEON HD 5450 NOISELESS EDITION
Need more? Email Us
Lenovo
Lenovo NVIDIA Grid K1
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Lenovo
NVIDIA Tesla K20X
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess