EN
  • EN
  • DE

GT25C256-2ZLI-TR

Part No GT25C256-2ZLI-TR
Manufacturer Giantec
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061311-GT25C256-2ZLI-TR
Categories OEM Parts(F-I)
Manufacturer Giantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT25C256-2ZLI-TR CAD Model

Description

The GT25C256-2ZLI-TR is a 256K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec. This device is organized as 32768 x 8 bits, providing a substantial amount of non-volatile storage for a wide range of applications. It utilizes a 2-wire serial interface, commonly known as I2C, which simplifies integration with microcontrollers and other compatible devices. The "-TR" suffix indicates that the parts are packaged in tape and reel for automated assembly processes.

Applications

  • Consumer Electronics: Used extensively in set-top boxes, digital TVs, and other consumer devices for storing firmware, user settings, and configuration data.
  • Industrial Automation: Implemented in programmable logic controllers (PLCs), industrial sensors, and data loggers for storing calibration data, program code, and operational parameters.
  • Automotive Systems: Employed in car radios, navigation systems, engine control units (ECUs), and other automotive electronics for storing system configurations, diagnostic information, and security parameters.
  • Medical Equipment: Used in medical instruments, patient monitoring systems, and diagnostic devices for storing calibration data, patient records, and device settings.
  • Networking Devices: Utilized in routers, switches, modems, and other networking equipment for storing firmware, network configurations, and security settings.

Features

  • 256K-bit EEPROM: Provides 262,144 bits of non-volatile storage.
  • 2-Wire Serial Interface (I2C): Simplifies communication with microcontrollers and other I2C-compatible devices.
  • Low Voltage Operation: Operates from a supply voltage of 1.8V to 5.5V, making it suitable for a wide range of applications.
  • Write Protect Feature: Prevents accidental overwriting of data, enhancing data integrity and reliability.
  • Self-Timed Write Cycle: Eliminates the need for external timing components, simplifying programming.
  • High Endurance and Data Retention: Offers 1 million write cycles and 100 years of data retention.
  • Tape and Reel Packaging (-TR): Facilitates automated surface mount assembly processes.

Benefits

  • Large Non-Volatile Storage: Provides ample storage capacity for firmware, configuration data, and user settings.
  • Easy Integration: The I2C interface simplifies integration with microcontrollers and other devices, reducing development time.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Data Security: The write protect feature prevents accidental data corruption, ensuring data integrity.
  • Reliable Performance: High endurance and long data retention provide dependable operation over extended periods.
  • Automated Assembly: Tape and reel packaging enables efficient and cost-effective manufacturing.

Additional Details

The GT25C256-2ZLI-TR is a reliable and versatile EEPROM solution, ideal for applications requiring substantial non-volatile storage and simple interfacing. It supports page write mode, allowing for efficient writing of multiple bytes in a single operation. This device is widely used in various electronic systems because of its ease of use, reliability, and availability. The tape and reel packaging is essential for high-volume production environments utilizing automated pick-and-place equipment, reducing manufacturing costs and improving overall efficiency.

You May Also Be Interested in

Dell
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Essentra Components
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,609 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess