EN
  • EN
  • DE

GT24C256-2ZLI-TR

Part No GT24C256-2ZLI-TR
Manufacturer Giantec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824432-GT24C256-2ZLI-TR
Ultra Librarian 3D Model Ultra Librarian GT24C256-2ZLI-TR CAD Model

Description

The GT24C256-2ZLI-TR is a 256 Kbit (32K x 8) CMOS Serial EEPROM manufactured by Giantec. It utilizes a 2-wire I2C serial interface for simple and efficient communication with a microcontroller or other compatible devices. This EEPROM is designed for applications requiring non-volatile storage of configuration data, user preferences, and other critical information.

Applications:

  • Consumer Electronics (e.g., Set-top boxes, Digital TVs, DVD recorders)
  • Industrial Control Systems (e.g., Programmable Logic Controllers, Sensors, Data Acquisition Systems)
  • Automotive Electronics (e.g., Car radios, Navigation systems, Engine control units)
  • Medical Devices (e.g., Patient monitors, Diagnostic equipment)
  • Networking Equipment (e.g., Routers, Switches)

Features:

  • 256 Kbit (32K x 8) memory organization
  • Standard 2-wire I2C serial interface
  • Wide operating voltage range: 1.7V to 5.5V
  • Low power consumption
  • Schmitt trigger, filtered inputs for noise suppression
  • Page write mode (up to 64 bytes)
  • Write protect pin for hardware data protection
  • High reliability with 1,000,000 erase/write cycles endurance
  • Data retention: 100 years
  • Available in SOP8 and TSSOP8 packages
  • RoHS compliant

Benefits:

  • Easy to Use: The I2C interface simplifies integration with microcontrollers and other systems.
  • Low Power: Suitable for battery-powered and energy-sensitive applications.
  • Reliable Data Storage: Provides non-volatile storage with high endurance and long retention.
  • Wide Voltage Range: Operates over a broad voltage range, accommodating various system requirements.
  • Data Protection: The write protect pin prevents accidental data corruption.

Additional Details:

The GT24C256-2ZLI-TR supports both byte and page write operations. The page write mode allows up to 64 bytes to be written in a single operation, improving write throughput. The device is available in industry-standard packages for easy assembly. The 2ZLI-TR suffix denotes the specific package type and operating temperature range. Consult the manufacturer's datasheet for detailed electrical characteristics and timing diagrams.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess