EN
  • EN
  • DE

GT24C16-22ZLI-TR

Part No GT24C16-22ZLI-TR
Manufacturer Giantec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824429-GT24C16-22ZLI-TR
Ultra Librarian 3D Model Ultra Librarian GT24C16-22ZLI-TR CAD Model

Description

The GT24C16-22ZLI-TR is a 16 Kbit (2K x 8) CMOS Serial EEPROM manufactured by Giantec. It utilizes a 2-wire I2C serial interface for communication, making it simple to integrate into a variety of systems. The device is commonly used for storing small amounts of non-volatile data such as configuration settings, calibration values, and user preferences in applications like consumer electronics, industrial controls, and instrumentation.

Applications:

  • Consumer Electronics (e.g., Set-top boxes, DVD players, TVs)
  • Industrial Control Systems (e.g., PLCs, Data Loggers, Sensors)
  • Instrumentation (e.g., Multimeters, Oscilloscopes, Analyzers)
  • Security Systems (e.g., Alarm Panels, Access Control)
  • Smart Cards

Features:

  • 16 Kbit (2K x 8) memory organization
  • Standard 2-wire I2C serial interface
  • Wide operating voltage range: 1.7V to 5.5V
  • Low power consumption
  • Schmitt trigger, filtered inputs for noise suppression
  • Page write mode (up to 16 bytes)
  • Write protect pin for hardware data protection
  • High reliability with 1,000,000 erase/write cycles endurance
  • Data retention: 100 years
  • Available in SOP8 and TSSOP8 packages
  • RoHS compliant

Benefits:

  • Simple Integration: The I2C interface makes integration straightforward with microcontrollers and other I2C-compatible devices.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable applications.
  • Reliable Data Storage: Provides a robust non-volatile memory solution with high endurance and long data retention.
  • Flexible Voltage Range: Operates over a wide voltage range, accommodating various system requirements.
  • Compact Size: Available in small packages for space-constrained applications.

Additional Details:

The GT24C16-22ZLI-TR supports both byte and page write operations. The page write mode enables writing up to 16 bytes in a single operation, improving write performance. The device also includes a write protect input pin to safeguard data from accidental modification. The 22ZLI-TR designation indicates the specific package type, temperature grade, and packing method. Consult the manufacturer's datasheet for detailed electrical characteristics and timing specifications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess