EN
  • EN
  • DE

GT24C128B-2UD5LI-TR

Part No GT24C128B-2UD5LI-TR
Manufacturer Giantec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824427-GT24C128B-2UD5LI-TR
Ultra Librarian 3D Model Ultra Librarian GT24C128B-2UD5LI-TR CAD Model

Description

The GT24C128B-2UD5LI-TR is a 128 Kbit (16K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec Semiconductor. This device is serially accessed via the I2C bus and is designed for low-voltage, low-power applications. It's frequently used to store configuration data, user preferences, or other non-volatile data in a wide variety of electronic systems.

Applications

  • Consumer Electronics: Used in TVs, set-top boxes, DVD players, and other consumer electronics for storing user settings and preferences.
  • Automotive Electronics: Implemented in automotive systems such as infotainment systems, engine control units (ECUs), and instrument clusters to store configuration data and calibration parameters.
  • Industrial Control: Employed in industrial control equipment for storing program code, calibration data, and system configuration settings.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing configuration data and firmware updates.
  • Medical Devices: Found in medical equipment for storing calibration data, patient information, and device settings.

Features

  • Memory Size: 128 Kbit (16K x 8)
  • Interface: I2C Serial Interface
  • Operating Voltage: 1.8V to 5.5V
  • Low Power Consumption: Low active and standby current
  • Write Protect: Hardware write protection
  • Endurance: 1,000,000 Erase/Write Cycles
  • Data Retention: 100 Years
  • Package: UDFN-8

Benefits

  • Non-Volatile Storage: Data is retained even when power is removed.
  • Easy to Use: Simple I2C interface simplifies integration into systems.
  • Low Power: Minimizes power consumption in battery-powered devices.
  • High Endurance: Suitable for applications requiring frequent write cycles.
  • Reliable Data Storage: Provides reliable data storage for critical information.
  • Extremely Compact: UDFN-8 package provides very small form factor

Additional Details

The GT24C128B-2UD5LI-TR operates over a wide voltage range, typically from 1.8V to 5.5V, making it suitable for various applications. It uses a 2-wire I2C serial interface to communicate with a host microcontroller or microprocessor. The device supports page write mode, allowing multiple bytes to be written simultaneously, reducing write time. It also features a hardware write protection mechanism to prevent accidental data corruption. This device is typically shipped in Tape and Reel packaging for automated assembly.

The UDFN-8 (Ultra thin Dual Flat No leads) package provides a very small footprint. The operating temperature range typically extends from -40°C to +85°C, making it suitable for industrial and automotive applications.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9653 $57.9180
150+ $0.7921 $118.8150
230+ $0.7673 $176.4790
315+ $0.7426 $233.9190
405+ $0.7179 $290.7495
540+ $0.6436 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess