EN
  • EN
  • DE

GT24C1024-2ZLI-TR

Part No GT24C1024-2ZLI-TR
Manufacturer Giantec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824423-GT24C1024-2ZLI-TR
Package Tape & Reel (TR)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 400ns
Voltage - Supply 1.7V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Ultra Librarian 3D Model Ultra Librarian GT24C1024-2ZLI-TR CAD Model

Description

The GT24C1024-2ZLI-TR is a 1 Mbit (128K x 8) CMOS Serial EEPROM manufactured by Giantec. It is accessed via a simple 2-wire I2C serial interface. This device is optimized for use in a wide range of applications requiring non-volatile memory storage, including consumer electronics, industrial control systems, and automotive applications.

Applications:

  • Consumer Electronics (TVs, set-top boxes, DVD players)
  • Industrial Control Systems (PLCs, data loggers)
  • Automotive Electronics (ECUs, infotainment systems)
  • Medical Devices (patient monitors, diagnostic equipment)
  • Smart Home Devices (thermostats, lighting controls)

Features:

  • 1 Mbit (128K x 8) memory organization
  • Standard 2-wire I2C serial interface
  • Wide voltage operation: 1.7V to 5.5V
  • Low power consumption
  • Schmitt trigger, filtered inputs for noise suppression
  • Write protect pin for hardware data protection
  • High reliability with 1,000,000 erase/write cycles endurance
  • Data retention: 100 years
  • Available in various packages including SOP8 and TSSOP8
  • RoHS compliant

Benefits:

  • High Density Non-Volatile Memory: Offers significant storage capacity for configuration data, user preferences, and other critical information.
  • Easy Integration: The simple I2C interface allows for easy integration into existing systems.
  • Low Power Consumption: Minimizes power requirements, making it suitable for battery-powered applications.
  • Reliable Data Storage: Ensures long-term data retention and high endurance, protecting data integrity.
  • Robust Performance: Withstands harsh environments and noisy conditions.

Additional Details:

The GT24C1024-2ZLI-TR features a page write mode allowing up to 64 bytes to be written in a single write cycle, reducing write time and improving system performance. The device also includes a software write protect feature, providing an additional layer of data security. The 2ZLI indicates the specific package type and temperature range, which should be carefully considered for the intended application. Detailed timing diagrams and electrical characteristics are available in the manufacturer's datasheet.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
90+ $1.1429 $102.8610
140+ $1.1071 $154.9940
190+ $1.0714 $203.5660
245+ $1.0357 $253.7465
325+ $0.9286 $301.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,240 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess