EN
  • EN
  • DE

GT24C04-2UDLI-TR

Part No GT24C04-2UDLI-TR
Manufacturer Giantec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824418-GT24C04-2UDLI-TR
Ultra Librarian 3D Model Ultra Librarian GT24C04-2UDLI-TR CAD Model

Description

The GT24C04-2UDLI-TR is a 4Kbit (512 x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit manufactured by Giantec. It is designed for low-power, low-voltage operation and features a 2-wire serial interface, making it suitable for a wide range of applications requiring non-volatile data storage.

Applications:

  • Consumer Electronics: Set-top boxes, DVD players, TVs, and other consumer devices for storing user settings, channel lists, and other configuration data.
  • Industrial Control Systems: Data logging, parameter storage, and configuration management in industrial equipment.
  • Medical Devices: Storing calibration data, patient information, and device settings in medical instruments.
  • Automotive Electronics: Immobilizers, car radios, and other automotive systems for storing security codes, radio presets, and other vehicle-specific data.
  • Smart Cards: Memory for storing data in smart card applications.

Features:

  • 4Kbit (512 x 8) EEPROM
  • 2-wire Serial Interface (I2C compatible)
  • Low-Voltage Operation: 1.7V to 5.5V
  • Low-Power Consumption: Low standby and active current
  • Schmitt Trigger Filtered Inputs for Noise Suppression
  • Write Protect Feature for Hardware Data Protection
  • Self-Timed Write Cycle: Includes auto-erase
  • High Reliability: 1,000,000 Erase/Write Cycles
  • Data Retention: 100 Years
  • Available in various packages including DIP, SOP, and TSSOP

Benefits:

  • Non-Volatile Memory: Retains data even when power is removed.
  • Easy to Use: Simple 2-wire serial interface simplifies integration with microcontrollers and other digital systems.
  • Low Power: Minimizes power consumption in battery-powered and energy-sensitive applications.
  • Reliable Data Storage: Guarantees data integrity with high endurance and long data retention.
  • Flexible: Wide operating voltage range provides design flexibility.
  • Small Form Factor: Available in small packages, saving board space.

Additional Details:

The GT24C04-2UDLI-TR utilizes a standard I2C serial interface, allowing for easy communication with a microcontroller. The device supports byte write and page write operations, enabling efficient data storage. The self-timed write cycle feature simplifies the write process, ensuring data integrity. The device also incorporates a write protect feature to prevent accidental data corruption. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of operating environments.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,439 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess