EN
  • EN
  • DE

GS1508-CKAE3

Part No GS1508-CKAE3
Manufacturer Gennum
Catalog Miscellaneous
Description HDTV Cable Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Gennum
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824346-GS1508-CKAE3
Ultra Librarian 3D Model Ultra Librarian GS1508-CKAE3 CAD Model

Description

The GS1508-CKAE3 is a cable equalizer designed and manufactured by Gennum (now Semtech). It's a crucial component in video transmission systems, primarily used to compensate for signal degradation that occurs over long cable runs. This equalization process ensures high-quality video signals are maintained, even when transmitted over significant distances.

Applications

  • Broadcast video equipment, including routers, switchers, and distribution amplifiers.
  • Professional video cameras and camcorders.
  • Video production and editing suites.
  • Digital signage systems.
  • Security and surveillance systems.
  • Long-distance video transmission links.

Features

  • Automatic cable equalization for various cable types, including coaxial cables.
  • Supports multiple data rates, including SD-SDI, HD-SDI, and 3G-SDI.
  • Adaptive equalization adjusts automatically to compensate for different cable lengths and signal losses.
  • Low power consumption.
  • Integrated return loss compensation.
  • Excellent jitter performance.
  • Small package size for easy integration.
  • Wide operating temperature range.
  • Built-in cable detection.

Benefits

  • Maintains high video quality over long cable runs.
  • Reduces the need for manual adjustments, simplifying system setup and maintenance.
  • Ensures reliable video transmission in demanding broadcast environments.
  • Increases system flexibility by supporting various data rates and cable types.
  • Reduces power consumption, leading to lower operating costs.
  • Minimizes jitter, improving overall signal integrity.
  • Allows for compact system designs due to small package size.
  • Provides stable performance in a wide range of environmental conditions.
  • Simplifies system design with integrated features such as cable detection.

Additional Details

The GS1508-CKAE3 operates by analyzing the incoming video signal and automatically adjusting its equalization characteristics to compensate for cable losses. This adaptive equalization process ensures that the signal arriving at the receiver is clean and free of distortion. The device is designed to be compatible with a wide range of video standards, making it suitable for various applications. It is typically used in conjunction with other video processing components to create complete video transmission systems. The device is also designed to meet stringent industry standards for performance and reliability, ensuring its suitability for demanding broadcast applications. The specific package is a surface mount package to allow automated assembly onto printed circuit boards.

You May Also Be Interested in

Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Others
Lowest to $0.3269
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7652 $58.7652
3+ $48.2178 $144.6534
4+ $46.7117 $186.8468
6+ $45.2044 $271.2264
7+ $43.6983 $305.8881
9+ $39.1776 $352.5984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess