EN
  • EN
  • DE

GBU25M

Part No GBU25M
Manufacturer GeneSiC Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196965-GBU25M
Categories Custom Parts
Manufacturer GeneSiC Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBU25M CAD Model

Description

The GBU25M is a single-phase bridge rectifier manufactured by GeneSiC Semiconductor. This component is designed to convert alternating current (AC) to direct current (DC) with high efficiency and reliability. It is commonly used in power supplies, battery chargers, and other applications where AC-DC conversion is required.

Applications

  • Power supplies: Converting AC voltage from the mains to DC voltage for electronic devices.
  • Battery chargers: Rectifying AC voltage to charge batteries in various applications.
  • Motor drives: Providing DC power to control motors.
  • LED lighting: Converting AC voltage to DC voltage for LED drivers.
  • Industrial equipment: Powering control systems and other electronic components.

Features

  • High surge current capability: Handles large surge currents without failure.
  • High forward current capability: Capable of rectifying high levels of current.
  • Low forward voltage drop: Minimizes power loss and heat generation.
  • High reliability: Designed for long-term stable performance.
  • Compact package: Easy to integrate into various circuit designs.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Efficient AC-DC conversion: Provides a reliable method for converting AC to DC power.
  • Stable output voltage: Ensures a consistent DC voltage for powering electronic components.
  • Reduced heat generation: Low forward voltage drop minimizes heat dissipation.
  • Long service life: Designed for robust performance and extended operational life.
  • Simplified circuit design: Easy to integrate into power supply circuits.

Additional Details

The GBU25M is typically packaged in a GBU package. It features a peak reverse voltage of 1000V and a forward current of 25A. This bridge rectifier is an essential component in power electronic circuits. The GBU25M's high surge current capability and low forward voltage drop make it a reliable and efficient choice for various power supply applications. It is important to consult the datasheet for specific operating conditions and safety guidelines. Its robust design ensures stable performance even under demanding conditions. The component's specifications make it suitable for medium to high power applications where efficient AC-DC conversion is required. Always adhere to the manufacturer's recommendations for mounting and thermal management to ensure optimal performance and longevity.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Sierra Wireless
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess