The BZX384-C75 is a Zener diode manufactured by General Semiconductor. It is designed for voltage regulation and overvoltage protection in various electronic circuits. The diode maintains a stable voltage when the reverse voltage exceeds its Zener voltage.
Applications:
- Voltage regulation
- Overvoltage protection
- Signal clipping
- Reference voltage generation
- Transient voltage suppression
Features:
- Zener voltage of 75V
- Small SOD-323 package
- Low leakage current
- High surge current capability
Benefits:
- Precise voltage regulation: Maintains a stable voltage output.
- Effective overvoltage protection: Protects sensitive components from damage.
- Compact design: Suitable for space-constrained applications.
- Reliable performance: Ensures stable operation under varying conditions.
Additional Details:
The BZX384-C75 Zener diode has a Zener voltage (VZ) of 75V with a specified tolerance. It is available in a SOD-323 surface-mount package. The device is commonly used in power supplies, telecommunications equipment, and consumer electronics for providing stable voltage levels and protecting circuits from voltage transients. This diode provides a cost-effective solution for ensuring the reliability and stability of electronic systems.
Note: This part is marked as END-OF-LIFE. Please check for availability and consider alternative parts for new designs.