EN
  • EN
  • DE

BZX384-B36

Part No BZX384-B36
Manufacturer General Semiconductor
Catalog Miscellaneous
Description BZX384
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer General Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819941-BZX384-B36
Ultra Librarian 3D Model Ultra Librarian BZX384-B36 CAD Model

Description

The BZX384-B36 is a Zener diode manufactured by General Semiconductor. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. The "B36" designation indicates a specific Zener voltage, typically around 36V. These diodes are commonly used for protecting sensitive components from overvoltage conditions.

Applications:

  • Voltage Regulation: Provides stable voltage levels for sensitive circuits.
  • Overvoltage Protection: Protects components from voltage spikes and surges.
  • Clipping Circuits: Used to limit voltage levels in signal processing applications.
  • Transient Voltage Suppression (TVS): Protects electronic devices from transient voltages.
  • Electronic Circuits: Used in a variety of electronic circuits for voltage regulation and protection.

Features:

  • Zener Voltage: Specified Zener voltage of approximately 36V (B36).
  • Low Leakage Current: Minimizes current leakage in the reverse direction.
  • Fast Response Time: Quickly clamps overvoltage transients.
  • Small Package Size: Available in a small surface-mount package (e.g., SOD-323).
  • RoHS Compliant: Complies with RoHS standards for environmental friendliness.

Benefits:

  • Precise Voltage Regulation: Provides stable voltage levels for reliable circuit operation.
  • Effective Overvoltage Protection: Protects sensitive components from damage.
  • Compact Design: Enables integration into small electronic devices.
  • Long Lifespan: Offers robust performance and a long operating life.
  • Cost-Effective: Provides a reliable and affordable solution for voltage regulation and protection.

The BZX384-B36 is typically packaged in a small surface-mount package, such as a SOD-323, making it suitable for high-density circuit board layouts. It's important to consult the datasheet for specific voltage tolerance, power dissipation, and surge current ratings. The diode's reverse leakage current is typically very low, minimizing its impact on circuit performance. Zener diodes are a fundamental component in many electronic designs, providing a simple and effective method for voltage regulation and overvoltage protection.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1470 $51.6150
110+ $0.9412 $103.5320
165+ $0.9118 $150.4470
230+ $0.8824 $202.9520
295+ $0.8529 $251.6055
395+ $0.7647 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess