The Carol Brand C3242 is a 16 AWG, 2-conductor, unshielded portable cord. It's designed for light-duty applications where flexibility and durability are important. This type of cord is commonly used in residential and commercial settings to power small appliances, lamps, and other low-power electrical devices.
Applications
- Lamps and lighting fixtures
- Small appliances (e.g., fans, radios)
- Extension cords for light-duty use
- Powering portable tools with low amperage requirements
Features
- Conductor Gauge: 16 AWG
- Number of Conductors: 2
- Conductor Material: Stranded bare copper conductors for flexibility.
- Insulation Material: Premium-grade PVC insulation provides excellent electrical properties and durability.
- Jacket Material: Flexible PVC jacket offers resistance to abrasion, oil, and moisture.
- Voltage Rating: Typically rated for 300 volts.
- Temperature Rating: Usually rated for -20°C to +60°C.
- Unshielded Construction: Simplifies installation and maintains flexibility.
Benefits
- Flexibility: The stranded copper conductors and flexible PVC jacket allow for easy bending and routing, even in tight spaces.
- Durability: The PVC jacket protects the conductors from abrasion, oil, and moisture, extending the life of the cord.
- Safety: The PVC insulation provides reliable electrical insulation, reducing the risk of shorts and electrical hazards.
- Cost-Effective: Offers a balance of performance and affordability for general-purpose applications.
- Easy to Use: The unshielded design makes it easy to strip and terminate the cord.
Additional Details
This cord is typically manufactured to meet UL and CSA standards, ensuring safety and compliance. The stranded copper conductors enhance flexibility and prevent breakage from repeated bending. The PVC insulation and jacket provide good resistance to environmental factors, making it suitable for indoor use. Always check the specific voltage and amperage requirements of your application before using this cord.