The Geehy APM32F051C8T6 is a microcontroller unit (MCU) based on the Arm Cortex-M3 core. As part of Geehy Semiconductor's APM32 series, it's engineered for a diverse range of embedded systems, offering a combination of processing power, low energy usage, and affordability.
Applications:
- Embedded systems.
- Industrial automation.
- Smart home devices.
- Wearable technology.
- Instrumentation and measurement equipment.
Features:
- Arm Cortex-M3 core for efficient processing.
- 64KB Flash memory for program storage.
- 8KB SRAM for data manipulation.
- Extensive set of peripherals, including timers, ADCs, and comparators.
- Multiple communication interfaces like UART, SPI, and I2C.
- General-purpose input/output (GPIO) pins for flexible interfacing.
- Support for low-power modes to minimize energy consumption.
Benefits:
- High-performance processing capabilities.
- Versatile memory configuration options.
- Flexible communication options for system integration.
- Low power consumption extends battery life in portable applications.
- Cost-effective solution for a wide range of embedded projects.
Additional Details:
The APM32F051C8T6 microcontroller typically operates at a frequency up to 48MHz. It is available in a LQFP48 package. It supports various debugging interfaces such as JTAG and SWD. Power supply voltage ranges typically from 2.0V to 3.6V. Consult the official datasheet from Geehy for detailed specifications, electrical characteristics, and application notes before incorporating this microcontroller into a design.