EN
  • EN
  • DE
  • IT

APM32F030K8T6

Part No APM32F030K8T6
Manufacturer Geehy
Catalog Custom Parts (0 - A)
Description APM32F030K8T6 Geehy / Apex Semi Microcontroller MCU Arm Cortex M0+ 48MHz 64 Flash 8 SRAM 26 I/O 2~3.6V LQFP32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224325-APM32F030K8T6
Categories Custom Parts
Manufacturer Geehy
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APM32F030K8T6 CAD Model

Description

The Geehy APM32F030K8T6 is a microcontroller unit (MCU) based on the Arm Cortex-M3 core. It is part of the APM32 series of microcontrollers offered by Geehy Semiconductor, designed for a wide range of embedded applications. This particular model offers a balance of performance, low power consumption, and cost-effectiveness.

Applications:

  • Industrial control systems.
  • Motor control.
  • Consumer electronics.
  • Internet of Things (IoT) devices.
  • Home automation.

Features:

  • Arm Cortex-M3 core.
  • 64KB Flash memory.
  • 8KB SRAM.
  • Multiple timers and counters.
  • UART, SPI, I2C communication interfaces.
  • GPIO pins for general-purpose input/output.
  • Analog-to-digital converter (ADC).
  • Low-power modes for energy efficiency.

Benefits:

  • High processing performance.
  • Flexible memory options.
  • Versatile communication interfaces.
  • Easy integration into various systems.
  • Low power consumption for battery-powered devices.
  • Cost-effective solution for embedded applications.

Additional Details:

The APM32F030K8T6 microcontroller operates at a clock frequency of up to 48 MHz. It supports various development tools and software libraries to facilitate application development. Its small package size (typically QFP48) makes it suitable for compact designs. This MCU is often used in applications requiring real-time control and data processing. The datasheet provides detailed information on pin configurations, electrical characteristics, and programming guidelines.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Amd
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess