EN
  • EN
  • DE

SM6107NSF

Part No SM6107NSF
Manufacturer Furniture of America
Catalog OEM Parts ( S )
Description Franklin Collection SM6107N-SF 94" Sofa with Rolled Arms Intricate Wood Trim and Fabric & Leatherette Upholstery in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093874-SM6107NSF
Categories OEM Parts( S )
Manufacturer Furniture of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM6107NSF CAD Model

Description

The SM6107NSF is a dining chair from Furniture of America. This chair likely features a specific design style, materials, and finish indicated by the 'NSF' suffix. Furniture of America is known for producing various styles of furniture, and this chair would likely be part of a dining set or sold individually to complement existing dining tables.

Applications:

  • Dining rooms
  • Kitchens
  • Breakfast nooks
  • Restaurants
  • Waiting areas

Features:

  • Dining chair design
  • 'NSF' finish/style (requires further clarification to determine specific color and material)
  • Sturdy construction
  • Ergonomic design for comfortable seating
  • Suitable for various dining room styles

Benefits:

  • Provides comfortable seating for dining
  • Enhances the aesthetic of a dining area
  • Durable construction ensures long-lasting use
  • Easy to clean and maintain
  • Offers a stylish and functional seating solution

Additional Details:

The SM6107NSF dining chair is likely constructed from solid wood, wood veneer, or metal, depending on the specific design. The 'NSF' designation probably refers to a specific finish or style element. Common finishes include wood stains, paint, or upholstery. The chair's dimensions will vary depending on the design, but a typical dining chair height is around 36 inches. Upholstery materials can range from fabric to faux leather. It is recommended to check the official product listing on Furniture of America's website or a retailer's page for detailed specifications, including dimensions, materials, and finish options.

You May Also Be Interested in

Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Lowest to $0.0448
STMicroelectronics
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Shikues
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess