The MB90922NCSPMC-GS is a microcontroller manufactured by Renesas Electronics (formerly Fujitsu). It is a member of the F²MC-16LX family of 16-bit microcontrollers, designed for embedded control systems that require high performance, low power consumption, and robust communication capabilities.
Applications
- Automotive electronics (e.g., body control modules, instrument clusters)
- Industrial control systems (e.g., motor control, programmable logic controllers)
- Home appliances (e.g., washing machines, refrigerators)
- Office automation equipment (e.g., printers, copiers)
- Medical devices
Features
- 16-bit F²MC-16LX CPU core
- Internal Flash memory for program storage
- Internal SRAM for data storage
- Multiple timers and counters, including PWM timers
- Serial communication interfaces: UART, SPI, I²C
- A/D converters (Analog-to-Digital converters)
- D/A converters (Digital-to-Analog converters)
- CAN (Controller Area Network) interface
- Input/Output ports with interrupt capabilities
- Low-power operation modes
Benefits
- High-performance processing for complex control algorithms
- Integrated peripherals reduce external component count and system cost
- CAN interface enables reliable communication in networked systems
- Low-power design extends battery life in portable applications
- Flexible I/O options for versatile interfacing with external devices
Additional Details
The MB90922NCSPMC-GS typically operates within a voltage range of 3V to 5.5V. The operating temperature range is usually industrial grade, such as -40°C to +85°C. The specific memory sizes (Flash and RAM) will vary based on the particular configuration of the device. The CAN interface supports various communication protocols used in automotive and industrial environments. Renesas provides development tools, including compilers, debuggers, and emulators, to support the development of software for this microcontroller.