The MB89F538-101PMC-GE1 is a microcontroller manufactured by Fujitsu Electronics America, Inc. It belongs to the F²MC-8FX family, known for its high performance and versatile functionality. This microcontroller is designed for embedded systems requiring efficient processing and control capabilities.
Applications
- Industrial control systems
- Consumer electronics
- Automotive applications (e.g., body control, dashboard systems)
- Motor control
- Home appliances
Features
- 8-bit F²MC-8FX CPU core
- Flash memory for program storage
- RAM for data storage
- Multiple timers and counters
- Serial communication interfaces (UART, SPI)
- A/D converter for analog signal processing
- I/O ports for interfacing with external devices
- Low-power operation modes
- On-chip debug functionality
Benefits
- High performance enables complex control algorithms
- Integrated peripherals reduce the need for external components, lowering system cost
- Low-power operation extends battery life in portable applications
- On-chip debug functionality simplifies software development and debugging
- Versatile I/O ports provide flexible interfacing options
Additional Details
The MB89F538-101PMC-GE1 typically operates within a specified voltage range (e.g., 3V to 5.5V). The operating temperature range is typically industrial grade, such as -40°C to +85°C. It uses a PMC (Plastic Molded Chip) package. The specific amount of Flash memory and RAM will vary based on the exact part number, but it is generally sufficient for moderately complex embedded applications. It supports various interrupt sources, enabling responsive handling of external events. Fujitsu provides comprehensive documentation and development tools to support the use of this microcontroller.